Patten CAT PM-102 Cold Planer PM-102 Cold Planer

Description
Cat Cold Planer Highlights: Cat engines with ACERTTM Technology provide ample power while minimizing emissions. US EPA Tier 3 and European Stage IIIa compliant. Up-cutting mandrels provide cutting efficiency and extended bit life. Front-discharge conveyors facilitate efficient haul unit movement, even in congested work areas. Optimum weight-to-horsepower balance for delivering maximum available horsepower to the cutter. Computerized Monitoring System (CMS) monitors machine performance and provides three levels of warning if abnormal operation is detected. Load control system keeps machine operating at peak efficiency. Water spray system for dust control and bit cooling. Excellent access to the engine, hydraulic pumps and daily service points.
Description
Cat Cold Planer Highlights: Cat engines with ACERTTM Technology provide ample power while minimizing emissions. US EPA Tier 3 and European Stage IIIa compliant. Up-cutting mandrels provide cutting efficiency and extended bit life. Front-discharge conveyors facilitate efficient haul unit movement, even in congested work areas. Optimum weight-to-horsepower balance for delivering maximum available horsepower to the cutter. Computerized Monitoring System (CMS) monitors machine performance and provides three levels of warning if abnormal operation is detected. Load control system keeps machine operating at peak efficiency. Water spray system for dust control and bit cooling. Excellent access to the engine, hydraulic pumps and daily service points.

Suppliers

Company
Product
Description
Supplier Links
Elmhurst, IL, USA
PM-102 Cold Planer
PM-102 Cold Planer
PM-102 Cold Planer PM-102 Cold Planer
Cat Cold Planer Highlights: Cat engines with ACERTTM Technology provide ample power while minimizing emissions. US EPA Tier 3 and European Stage IIIa compliant. Up-cutting mandrels provide cutting efficiency and extended bit life. Front-discharge conveyors facilitate efficient haul unit movement, even in congested work areas. Optimum weight-to-horsepower balance for delivering maximum available horsepower to the cutter. Computerized Monitoring System (CMS) monitors machine performance and provides three levels of warning if abnormal operation is detected. Load control system keeps machine operating at peak efficiency. Water spray system for dust control and bit cooling. Excellent access to the engine, hydraulic pumps and daily service points.

Cat Cold Planer Highlights:

  • Cat engines with ACERTTM Technology provide ample power while minimizing emissions. US EPA Tier 3 and European Stage IIIa compliant.
  • Up-cutting mandrels provide cutting efficiency and extended bit life.
  • Front-discharge conveyors facilitate efficient haul unit movement, even in congested work areas.
  • Optimum weight-to-horsepower balance for delivering maximum available horsepower to the cutter.
  • Computerized Monitoring System (CMS) monitors machine performance and provides three levels of warning if abnormal operation is detected.
  • Load control system keeps machine operating at peak efficiency.
  • Water spray system for dust control and bit cooling.
  • Excellent access to the engine, hydraulic pumps and daily service points.
Supplier's Site

Technical Specifications

  Patten CAT
Product Category Earth Moving and Landscaping Machines
Product Number PM-102 Cold Planer
Product Name PM-102 Cold Planer
Type Cold Planers
Unlock Full Specs
to access all available technical data

Similar Products

Hydro Excavator -  - VAC-CON, Inc.
VAC-CON, Inc.
Specs
Type Hydro Excavator
View Details
Tracked and Wheeled Excavators -  - Wacker Neuson SE
Specs
Type Crawler Excavator (optional feature); Wheeled Excavator (optional feature)
Horsepower 15.41 to 73.83 HP
View Details
Compact Wheel Loaders - 914K - Caterpillar Machines
Caterpillar Machines
Specs
Type Wheel Loader
Horsepower 96 HP
Operating Weight 17910 lbs (8122 kg)
View Details
 - D3K Track-Type Tractor - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Track Dozer
Operating Weight 1345 lbs (610 kg)
Maximum Speed 5.6 miles/hr (2.5 m/sec)
View Details