Patten CAT 519 Trailer Mount Knuckleboom Loader 519 Trailer Mount Knuckleboom Loader

Description
Trailer Mount Knuckleboom Loader Highlights: Cat Knuckleboom Loaders deliver the performance needed to handle the toughest logging jobs. Heavy-duty loader frame and linkage provide reliable operation in delimbing applications. Hydraulic system design ensures smooth, productive operation. Factory-installed Delimber/Slasher packages provide a complete timber merchandising system. A wide range of machine sizes with optional factory-installed Delimber/Slasher packages provide processing and loading solutions for any forestry application. High swing torque, swing speed and lift capacity reduce cycle times and lower cost per ton. Hydraulic system design provides smooth performance and fuel efficiency. Heavy-duty booms and structures provide reliable operation and reduce service/repair costs. Spacious work station, excellent visibility and ergonomic controls reduce operator fatigue, resulting a more productive shift.
Description
Trailer Mount Knuckleboom Loader Highlights: Cat Knuckleboom Loaders deliver the performance needed to handle the toughest logging jobs. Heavy-duty loader frame and linkage provide reliable operation in delimbing applications. Hydraulic system design ensures smooth, productive operation. Factory-installed Delimber/Slasher packages provide a complete timber merchandising system. A wide range of machine sizes with optional factory-installed Delimber/Slasher packages provide processing and loading solutions for any forestry application. High swing torque, swing speed and lift capacity reduce cycle times and lower cost per ton. Hydraulic system design provides smooth performance and fuel efficiency. Heavy-duty booms and structures provide reliable operation and reduce service/repair costs. Spacious work station, excellent visibility and ergonomic controls reduce operator fatigue, resulting a more productive shift.

Suppliers

Company
Product
Description
Supplier Links
Elmhurst, IL, USA
519 Trailer Mount Knuckleboom Loader
519 Trailer Mount Knuckleboom Loader
519 Trailer Mount Knuckleboom Loader 519 Trailer Mount Knuckleboom Loader
Trailer Mount Knuckleboom Loader Highlights: Cat Knuckleboom Loaders deliver the performance needed to handle the toughest logging jobs. Heavy-duty loader frame and linkage provide reliable operation in delimbing applications. Hydraulic system design ensures smooth, productive operation. Factory-installed Delimber/Slasher packages provide a complete timber merchandising system. A wide range of machine sizes with optional factory-installed Delimber/Slasher packages provide processing and loading solutions for any forestry application. High swing torque, swing speed and lift capacity reduce cycle times and lower cost per ton. Hydraulic system design provides smooth performance and fuel efficiency. Heavy-duty booms and structures provide reliable operation and reduce service/repair costs. Spacious work station, excellent visibility and ergonomic controls reduce operator fatigue, resulting a more productive shift.

Trailer Mount Knuckleboom Loader Highlights:
Cat Knuckleboom Loaders deliver the performance needed to handle the toughest logging jobs. Heavy-duty loader frame and linkage provide reliable operation in delimbing applications. Hydraulic system design ensures smooth, productive operation. Factory-installed Delimber/Slasher packages provide a complete timber merchandising system.

  • A wide range of machine sizes with optional factory-installed Delimber/Slasher packages provide processing and loading solutions for any forestry application.
  • High swing torque, swing speed and lift capacity reduce cycle times and lower cost per ton.
  • Hydraulic system design provides smooth performance and fuel efficiency.
  • Heavy-duty booms and structures provide reliable operation and reduce service/repair costs.
  • Spacious work station, excellent visibility and ergonomic controls reduce operator fatigue, resulting a more productive shift.
Supplier's Site

Technical Specifications

  Patten CAT
Product Category Earth Moving and Landscaping Machines
Product Number 519 Trailer Mount Knuckleboom Loader
Product Name 519 Trailer Mount Knuckleboom Loader
Type Knuckleboom Loaders
Unlock Full Specs
to access all available technical data

Similar Products

Compact Excavators -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Crawler Excavator
Horsepower 16.8 to 58 HP
Operating Weight 4079 to 20950 lbs (1850 to 9501 kg)
View Details
Conventional Tail Swing Compact Excavator - E42 - Bobcat Company
Specs
Type Crawler Excavator
Horsepower 42.7 HP
Load Capacity 4180 to 4603 lbs (1896 to 2088 kg)
View Details
Small Wheel Loaders - 930K - Caterpillar Machines
Caterpillar Machines
Specs
Type Wheel Loader
Horsepower 154 HP
Operating Weight 30479 lbs (13823 kg)
View Details
Compact Track Loaders -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Track Loader
Horsepower 74 to 90 HP
Load Capacity 2701 to 3799 lbs (1225 to 1723 kg)
View Details