Patten CAT PM200 - 2.2 m Cold Planer PM200 - 2.2 m Cold Planer

Description
Cat Cold Planer Highlights: Cat engines with ACERTTM Technology provide ample power while minimizing emissions. US EPA Tier 3 and European Stage IIIa compliant. Up-cutting mandrels provide cutting efficiency and extended bit life. Front-discharge conveyors facilitate efficient haul unit movement, even in congested work areas. Optimum weight-to-horsepower balance for delivering maximum available horsepower to the cutter. Computerized Monitoring System (CMS) monitors machine performance and provides three levels of warning if abnormal operation is detected. Load control system keeps machine operating at peak efficiency. Water spray system for dust control and bit cooling. Excellent access to the engine, hydraulic pumps and daily service points.
Description
Cat Cold Planer Highlights: Cat engines with ACERTTM Technology provide ample power while minimizing emissions. US EPA Tier 3 and European Stage IIIa compliant. Up-cutting mandrels provide cutting efficiency and extended bit life. Front-discharge conveyors facilitate efficient haul unit movement, even in congested work areas. Optimum weight-to-horsepower balance for delivering maximum available horsepower to the cutter. Computerized Monitoring System (CMS) monitors machine performance and provides three levels of warning if abnormal operation is detected. Load control system keeps machine operating at peak efficiency. Water spray system for dust control and bit cooling. Excellent access to the engine, hydraulic pumps and daily service points.

Suppliers

Company
Product
Description
Supplier Links
PM200 - 2.2 m Cold Planer - PM200 - 2.2 m Cold Planer - Patten CAT
Elmhurst, IL, USA
PM200 - 2.2 m Cold Planer
PM200 - 2.2 m Cold Planer
PM200 - 2.2 m Cold Planer PM200 - 2.2 m Cold Planer
Cat Cold Planer Highlights: Cat engines with ACERTTM Technology provide ample power while minimizing emissions. US EPA Tier 3 and European Stage IIIa compliant. Up-cutting mandrels provide cutting efficiency and extended bit life. Front-discharge conveyors facilitate efficient haul unit movement, even in congested work areas. Optimum weight-to-horsepower balance for delivering maximum available horsepower to the cutter. Computerized Monitoring System (CMS) monitors machine performance and provides three levels of warning if abnormal operation is detected. Load control system keeps machine operating at peak efficiency. Water spray system for dust control and bit cooling. Excellent access to the engine, hydraulic pumps and daily service points.

Cat Cold Planer Highlights:

  • Cat engines with ACERTTM Technology provide ample power while minimizing emissions. US EPA Tier 3 and European Stage IIIa compliant.
  • Up-cutting mandrels provide cutting efficiency and extended bit life.
  • Front-discharge conveyors facilitate efficient haul unit movement, even in congested work areas.
  • Optimum weight-to-horsepower balance for delivering maximum available horsepower to the cutter.
  • Computerized Monitoring System (CMS) monitors machine performance and provides three levels of warning if abnormal operation is detected.
  • Load control system keeps machine operating at peak efficiency.
  • Water spray system for dust control and bit cooling.
  • Excellent access to the engine, hydraulic pumps and daily service points.
Supplier's Site

Technical Specifications

  Patten CAT
Product Category Earth Moving and Landscaping Machines
Product Number PM200 - 2.2 m Cold Planer
Product Name PM200 - 2.2 m Cold Planer
Type Cold Planers
Unlock Full Specs
to access all available technical data

Similar Products

Gallmac Multipurpose Machines - TG12 - Tesmec USA, Inc.
Specs
Type Wheeled Excavator; Multipurpose Machine
Horsepower 100 HP
Load Capacity 2866 to 882 lbs (1300 to 400 kg)
View Details
 - 312D/312D L Hydraulic Excavator - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Crawler Excavator
Operating Weight 28480 lbs (12916 kg)
Maximum Speed 3.4 miles/hr (1.52 m/sec)
View Details
Hydro Excavator -  - VAC-CON, Inc.
VAC-CON, Inc.
Specs
Type Hydro Excavator
View Details
Doosan DA30 Articulated Dump Truck (ADT) -  - Doosan Infracore Construction Equipment America
Doosan Infracore Construction Equipment America
Specs
Type Dump Truck
Horsepower 375 HP
Load Capacity 61279 lbs (27791 kg)
View Details