Patten CAT 320C MH Waste Handler 320C MH Waste Handler

Description
Track Material Handler Highlights: Four models of tracked material handlers are available from the 35.5 Ton 325D Material Handler to the 92.6 Ton 385C Material Handler. These machines are purpose built for scrap handling and bulk material-handling applications with heavy counterweights, heavy-duty upper frames, wide carbodies and material-handling booms and sticks. Reach varies from 46 feet to 72 feet. Caterpillar's patented Solid State Magnet Control (SSMC) is available on all models with gensets ranging from 20 kW to 40 kW. This provides the versatility to work with orange peel scrap grapples, magnets or clamshells. Both fixed and hydraulic cab risers are available to provide excellent operator visibility of the work area. ACERT™ engines meet Tier III emissions. Heavy-duty upper frame and heavy material handler counterweight provide the stability required for scrap handling and bulk material handling applications. Fixed and hydraulic cab risers provide improved operator visibility of the work area. Caterpillar two-piece material handling fronts provide excellent lift performance and working range. Multiple front options allow the machine to be matched to the requirements of the application. Wide carbodies provide 360-degree lift stability. Caterpillar Solid State Magnet Controller and genset provides trouble-free service. SmartBoom on the 385C MH allows the boom to float upwards as the clamshell bucket or grapple closes, reducing stress on the machine and protects the floor from damage.
Description
Track Material Handler Highlights: Four models of tracked material handlers are available from the 35.5 Ton 325D Material Handler to the 92.6 Ton 385C Material Handler. These machines are purpose built for scrap handling and bulk material-handling applications with heavy counterweights, heavy-duty upper frames, wide carbodies and material-handling booms and sticks. Reach varies from 46 feet to 72 feet. Caterpillar's patented Solid State Magnet Control (SSMC) is available on all models with gensets ranging from 20 kW to 40 kW. This provides the versatility to work with orange peel scrap grapples, magnets or clamshells. Both fixed and hydraulic cab risers are available to provide excellent operator visibility of the work area. ACERT™ engines meet Tier III emissions. Heavy-duty upper frame and heavy material handler counterweight provide the stability required for scrap handling and bulk material handling applications. Fixed and hydraulic cab risers provide improved operator visibility of the work area. Caterpillar two-piece material handling fronts provide excellent lift performance and working range. Multiple front options allow the machine to be matched to the requirements of the application. Wide carbodies provide 360-degree lift stability. Caterpillar Solid State Magnet Controller and genset provides trouble-free service. SmartBoom on the 385C MH allows the boom to float upwards as the clamshell bucket or grapple closes, reducing stress on the machine and protects the floor from damage.

Suppliers

Company
Product
Description
Supplier Links
Elmhurst, IL, USA
320C MH Waste Handler
320C MH Waste Handler
320C MH Waste Handler 320C MH Waste Handler
Track Material Handler Highlights: Four models of tracked material handlers are available from the 35.5 Ton 325D Material Handler to the 92.6 Ton 385C Material Handler. These machines are purpose built for scrap handling and bulk material-handling applications with heavy counterweights, heavy-duty upper frames, wide carbodies and material-handling booms and sticks. Reach varies from 46 feet to 72 feet. Caterpillar's patented Solid State Magnet Control (SSMC) is available on all models with gensets ranging from 20 kW to 40 kW. This provides the versatility to work with orange peel scrap grapples, magnets or clamshells. Both fixed and hydraulic cab risers are available to provide excellent operator visibility of the work area. ACERT™ engines meet Tier III emissions. Heavy-duty upper frame and heavy material handler counterweight provide the stability required for scrap handling and bulk material handling applications. Fixed and hydraulic cab risers provide improved operator visibility of the work area. Caterpillar two-piece material handling fronts provide excellent lift performance and working range. Multiple front options allow the machine to be matched to the requirements of the application. Wide carbodies provide 360-degree lift stability. Caterpillar Solid State Magnet Controller and genset provides trouble-free service. SmartBoom on the 385C MH allows the boom to float upwards as the clamshell bucket or grapple closes, reducing stress on the machine and protects the floor from damage.

Track Material Handler Highlights:
Four models of tracked material handlers are available from the 35.5 Ton 325D Material Handler to the 92.6 Ton 385C Material Handler. These machines are purpose built for scrap handling and bulk material-handling applications with heavy counterweights, heavy-duty upper frames, wide carbodies and material-handling booms and sticks. Reach varies from 46 feet to 72 feet. Caterpillar's patented Solid State Magnet Control (SSMC) is available on all models with gensets ranging from 20 kW to 40 kW. This provides the versatility to work with orange peel scrap grapples, magnets or clamshells. Both fixed and hydraulic cab risers are available to provide excellent operator visibility of the work area.

  • ACERT™ engines meet Tier III emissions.
  • Heavy-duty upper frame and heavy material handler counterweight provide the stability required for scrap handling and bulk material handling applications.
  • Fixed and hydraulic cab risers provide improved operator visibility of the work area.
  • Caterpillar two-piece material handling fronts provide excellent lift performance and working range.
  • Multiple front options allow the machine to be matched to the requirements of the application.
  • Wide carbodies provide 360-degree lift stability.
  • Caterpillar Solid State Magnet Controller and genset provides trouble-free service.
  • SmartBoom on the 385C MH allows the boom to float upwards as the clamshell bucket or grapple closes, reducing stress on the machine and protects the floor from damage.
Supplier's Site

Technical Specifications

  Patten CAT
Product Category Earth Moving and Landscaping Machines
Product Number 320C MH Waste Handler
Product Name 320C MH Waste Handler
Type Material Handlers
Unlock Full Specs
to access all available technical data

Similar Products

Hydro Excavator -  - VAC-CON, Inc.
VAC-CON, Inc.
Specs
Type Hydro Excavator
View Details
Wheel Dumpers - DW Series - Wacker Neuson SE
Specs
Type Dump Truck
Horsepower 36.2 to 73.7 HP
Load Capacity 6614 to 19842 lbs (3000 to 8999 kg)
View Details
Backhoe Loaders - 430F2 - Caterpillar Machines
Caterpillar Machines
Specs
Type Backhoe Loader
Horsepower 108 HP
Operating Weight 24251 lbs (10998 kg)
View Details
Wheel Loaders -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Wheel Loader
Horsepower 98 to 528 HP
Operating Weight 18740 to 119050 lbs (8499 to 53991 kg)
View Details