Patten CAT PL61 Pipelayer PL61 Pipelayer

Description
Cat Medium Pipelayer Highlights: Engineered for reliable production in the toughest conditions. These machines offer the reliability and durability expected from Cat Pipelayers. Structures: Excellent stability and load-carrying capacity necessary on the tough jobs. Power train: Proven Cat diesel an innovative, efficient cooling system and unparalleled service ease. Undercarriage PL61: SystemOneTM undercarriage extends undercarriage system life, improves reliability and reduces owning and operating costs. Undercarriage 572R Series 2: The elevated sprocket moves the final drives above the work area, isolating them from ground impact for long power train component life. Pipelayer: Hydrostatic drawworks provide precision control.
Description
Cat Medium Pipelayer Highlights: Engineered for reliable production in the toughest conditions. These machines offer the reliability and durability expected from Cat Pipelayers. Structures: Excellent stability and load-carrying capacity necessary on the tough jobs. Power train: Proven Cat diesel an innovative, efficient cooling system and unparalleled service ease. Undercarriage PL61: SystemOneTM undercarriage extends undercarriage system life, improves reliability and reduces owning and operating costs. Undercarriage 572R Series 2: The elevated sprocket moves the final drives above the work area, isolating them from ground impact for long power train component life. Pipelayer: Hydrostatic drawworks provide precision control.

Suppliers

Company
Product
Description
Supplier Links
PL61 Pipelayer - PL61 Pipelayer - Patten CAT
Elmhurst, IL, USA
PL61 Pipelayer
PL61 Pipelayer
PL61 Pipelayer PL61 Pipelayer
Cat Medium Pipelayer Highlights: Engineered for reliable production in the toughest conditions. These machines offer the reliability and durability expected from Cat Pipelayers. Structures: Excellent stability and load-carrying capacity necessary on the tough jobs. Power train: Proven Cat diesel an innovative, efficient cooling system and unparalleled service ease. Undercarriage PL61: SystemOneTM undercarriage extends undercarriage system life, improves reliability and reduces owning and operating costs. Undercarriage 572R Series 2: The elevated sprocket moves the final drives above the work area, isolating them from ground impact for long power train component life. Pipelayer: Hydrostatic drawworks provide precision control.

Cat Medium Pipelayer Highlights:
Engineered for reliable production in the toughest conditions. These machines offer the reliability and durability expected from Cat Pipelayers.

  • Structures: Excellent stability and load-carrying capacity necessary on the tough jobs.
  • Power train: Proven Cat diesel an innovative, efficient cooling system and unparalleled service ease.
  • Undercarriage PL61: SystemOneTM undercarriage extends undercarriage system life, improves reliability and reduces owning and operating costs.
  • Undercarriage 572R Series 2: The elevated sprocket moves the final drives above the work area, isolating them from ground impact for long power train component life.
  • Pipelayer: Hydrostatic drawworks provide precision control.
Supplier's Site

Technical Specifications

  Patten CAT
Product Category Earth Moving and Landscaping Machines
Product Number PL61 Pipelayer
Product Name PL61 Pipelayer
Type Pipelayers
Unlock Full Specs
to access all available technical data

Similar Products

Hydro Excavator -  - VAC-CON, Inc.
VAC-CON, Inc.
Specs
Type Hydro Excavator
View Details
Telescopic Wheel Loaders -  - Wacker Neuson SE
Specs
Type Wheel Loader
Horsepower 60.3 to 100 HP
Load Capacity 3814 to 7434 lbs (1730 to 3371 kg)
View Details
Mini Excavators - 300.9D - Caterpillar Machines
Caterpillar Machines
Specs
Type Crawler Excavator
Horsepower 13 HP
Operating Weight 2061 to 2170 lbs (935 to 984 kg)
View Details
Crawler Excavators -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Crawler Excavator
Horsepower 113 to 424 HP
Operating Weight 28370 to 158070 lbs (12866 to 71687 kg)
View Details