Patten CAT 854K Wheel Dozer 854K Wheel Dozer

Description
Medium Wheel Dozer Highlights: If you need the optimal wheel dozer for mobility, versatility, speed and compaction look to the Cat® Wheel Dozer line. Purpose built and designed for demanding work, the Cat wheel dozer line gives customers flexibility on the jobsite with the ability to perform a variety of tasks. From coal stock piling and wood chip handling to cleaning up around a shovel on a mine site, the Cat Wheel Dozer Line offers customers a reliable machine that will keep their material in motion. Purpose built dozers designed for long life and low owning and operating cost. Proven components with high hour rebuild and machine life standards provide unmatched reliability. Ergonomically designed for the health and productivity of your operator with low effort single lever controls, good visibility and best-in-class cab. Safety features that protect your people working on and around the wheel dozer. An offering of different blades designed with high strength, pressed rib construction, replaceable bolt-on cutting edges and bottom wear plates for excellent dozing and rolling characteristics.
Description
Medium Wheel Dozer Highlights: If you need the optimal wheel dozer for mobility, versatility, speed and compaction look to the Cat® Wheel Dozer line. Purpose built and designed for demanding work, the Cat wheel dozer line gives customers flexibility on the jobsite with the ability to perform a variety of tasks. From coal stock piling and wood chip handling to cleaning up around a shovel on a mine site, the Cat Wheel Dozer Line offers customers a reliable machine that will keep their material in motion. Purpose built dozers designed for long life and low owning and operating cost. Proven components with high hour rebuild and machine life standards provide unmatched reliability. Ergonomically designed for the health and productivity of your operator with low effort single lever controls, good visibility and best-in-class cab. Safety features that protect your people working on and around the wheel dozer. An offering of different blades designed with high strength, pressed rib construction, replaceable bolt-on cutting edges and bottom wear plates for excellent dozing and rolling characteristics.

Suppliers

Company
Product
Description
Supplier Links
854K Wheel Dozer - 854K Wheel Dozer - Patten CAT
Elmhurst, IL, USA
854K Wheel Dozer
854K Wheel Dozer
854K Wheel Dozer 854K Wheel Dozer
Medium Wheel Dozer Highlights: If you need the optimal wheel dozer for mobility, versatility, speed and compaction look to the Cat® Wheel Dozer line. Purpose built and designed for demanding work, the Cat wheel dozer line gives customers flexibility on the jobsite with the ability to perform a variety of tasks. From coal stock piling and wood chip handling to cleaning up around a shovel on a mine site, the Cat Wheel Dozer Line offers customers a reliable machine that will keep their material in motion. Purpose built dozers designed for long life and low owning and operating cost. Proven components with high hour rebuild and machine life standards provide unmatched reliability. Ergonomically designed for the health and productivity of your operator with low effort single lever controls, good visibility and best-in-class cab. Safety features that protect your people working on and around the wheel dozer. An offering of different blades designed with high strength, pressed rib construction, replaceable bolt-on cutting edges and bottom wear plates for excellent dozing and rolling characteristics.

Medium Wheel Dozer Highlights:
If you need the optimal wheel dozer for mobility, versatility, speed and compaction look to the Cat® Wheel Dozer line. Purpose built and designed for demanding work, the Cat wheel dozer line gives customers flexibility on the jobsite with the ability to perform a variety of tasks. From coal stock piling and wood chip handling to cleaning up around a shovel on a mine site, the Cat Wheel Dozer Line offers customers a reliable machine that will keep their material in motion.

  • Purpose built dozers designed for long life and low owning and operating cost.
  • Proven components with high hour rebuild and machine life standards provide unmatched reliability.
  • Ergonomically designed for the health and productivity of your operator with low effort single lever controls, good visibility and best-in-class cab.
  • Safety features that protect your people working on and around the wheel dozer.
  • An offering of different blades designed with high strength, pressed rib construction, replaceable bolt-on cutting edges and bottom wear plates for excellent dozing and rolling characteristics.
Supplier's Site

Technical Specifications

  Patten CAT
Product Category Earth Moving and Landscaping Machines
Product Number 854K Wheel Dozer
Product Name 854K Wheel Dozer
Type Wheel Dozer
Unlock Full Specs
to access all available technical data

Similar Products

Compact Wheel Loaders -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Wheel Loader
Load Capacity 3800 to 5000 lbs (1723 to 2268 kg)
View Details
Gallmac Multipurpose Machines - TG10 - Tesmec USA, Inc.
Specs
Type Wheeled Excavator; Wheel Loader; Multipurpose Machine
Horsepower 100 HP
Load Capacity 3748 to 11025 lbs (1700 to 5000 kg)
View Details
Waste Handlers -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Crawler Excavator
Horsepower 147 to 315 HP
Operating Weight 46920 to 108090 lbs (21279 to 49020 kg)
View Details
 - D8T Track-Type Tractor - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Track Dozer
Operating Weight 87733 lbs (39788 kg)
View Details