Patten CAT 627H Wheel Tractor-Scraper 627H Wheel Tractor-Scraper

Description
Elevating Scraper Highlights: The Elevating Wheel Tractor-Scraper is a self-loading hauling system with the added ability to mix, homogenize material and do fine finish work. Load/haul/spread with little support equipment. Conditions material going into the bowl. Work alone capability. Elevating scraper aids in compaction. Good tool for finish work. Loaded Haul: 500 ft - 3,000 ft Low rolling resistance. Ideal for short cut areas. Best suited for favorable material. Ideal for windrow applications. Capable of performing thin, precise lifts.
Description
Elevating Scraper Highlights: The Elevating Wheel Tractor-Scraper is a self-loading hauling system with the added ability to mix, homogenize material and do fine finish work. Load/haul/spread with little support equipment. Conditions material going into the bowl. Work alone capability. Elevating scraper aids in compaction. Good tool for finish work. Loaded Haul: 500 ft - 3,000 ft Low rolling resistance. Ideal for short cut areas. Best suited for favorable material. Ideal for windrow applications. Capable of performing thin, precise lifts.

Suppliers

Company
Product
Description
Supplier Links
627H Wheel Tractor-Scraper - 627H Wheel Tractor-Scraper - Patten CAT
Elmhurst, IL, USA
627H Wheel Tractor-Scraper
627H Wheel Tractor-Scraper
627H Wheel Tractor-Scraper 627H Wheel Tractor-Scraper
Elevating Scraper Highlights: The Elevating Wheel Tractor-Scraper is a self-loading hauling system with the added ability to mix, homogenize material and do fine finish work. Load/haul/spread with little support equipment. Conditions material going into the bowl. Work alone capability. Elevating scraper aids in compaction. Good tool for finish work. Loaded Haul: 500 ft - 3,000 ft Low rolling resistance. Ideal for short cut areas. Best suited for favorable material. Ideal for windrow applications. Capable of performing thin, precise lifts.

Elevating Scraper Highlights:
The Elevating Wheel Tractor-Scraper is a self-loading hauling system with the added ability to mix, homogenize material and do fine finish work.

  • Load/haul/spread with little support equipment.
  • Conditions material going into the bowl.
  • Work alone capability.
  • Elevating scraper aids in compaction.
  • Good tool for finish work.
  • Loaded Haul: 500 ft - 3,000 ft
  • Low rolling resistance.
  • Ideal for short cut areas.
  • Best suited for favorable material.
  • Ideal for windrow applications.
  • Capable of performing thin, precise lifts.
Supplier's Site

Technical Specifications

  Patten CAT
Product Category Earth Moving and Landscaping Machines
Product Number 627H Wheel Tractor-Scraper
Product Name 627H Wheel Tractor-Scraper
Type Motor Scraper
Unlock Full Specs
to access all available technical data

Similar Products

Skid-Steer Loader - S70 - Bobcat Company
Specs
Type Skid Steer Loader
Horsepower 23.5 HP
Load Capacity 700 lbs (317 kg)
View Details
Wheeled Excavators -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Wheeled Excavator
Horsepower 169 HP
Operating Weight 37715 to 50265 lbs (17104 to 22796 kg)
View Details
Tracked and Wheeled Excavators -  - Wacker Neuson SE
Specs
Type Crawler Excavator (optional feature); Wheeled Excavator (optional feature)
Horsepower 15.41 to 73.83 HP
View Details
Doosan DX300LL Log Loader -  - Doosan Infracore Construction Equipment America
Doosan Infracore Construction Equipment America
Specs
Type Log Loader
Horsepower 202 HP
Operating Weight 77381 lbs (35093 kg)
View Details