Patten CAT 623H Wheel Tractor-Scraper 623H Wheel Tractor-Scraper

Description
Elevating Scraper Highlights: The Elevating Wheel Tractor-Scraper is a self-loading hauling system with the added ability to mix, homogenize material and do fine finish work. Load/haul/spread with little support equipment. Conditions material going into the bowl. Work alone capability. Elevating scraper aids in compaction. Good tool for finish work. Loaded Haul: 500 ft - 3,000 ft Low rolling resistance. Ideal for short cut areas. Best suited for favorable material. Ideal for windrow applications. Capable of performing thin, precise lifts.
Description
Elevating Scraper Highlights: The Elevating Wheel Tractor-Scraper is a self-loading hauling system with the added ability to mix, homogenize material and do fine finish work. Load/haul/spread with little support equipment. Conditions material going into the bowl. Work alone capability. Elevating scraper aids in compaction. Good tool for finish work. Loaded Haul: 500 ft - 3,000 ft Low rolling resistance. Ideal for short cut areas. Best suited for favorable material. Ideal for windrow applications. Capable of performing thin, precise lifts.

Suppliers

Company
Product
Description
Supplier Links
623H Wheel Tractor-Scraper - 623H Wheel Tractor-Scraper - Patten CAT
Elmhurst, IL, USA
623H Wheel Tractor-Scraper
623H Wheel Tractor-Scraper
623H Wheel Tractor-Scraper 623H Wheel Tractor-Scraper
Elevating Scraper Highlights: The Elevating Wheel Tractor-Scraper is a self-loading hauling system with the added ability to mix, homogenize material and do fine finish work. Load/haul/spread with little support equipment. Conditions material going into the bowl. Work alone capability. Elevating scraper aids in compaction. Good tool for finish work. Loaded Haul: 500 ft - 3,000 ft Low rolling resistance. Ideal for short cut areas. Best suited for favorable material. Ideal for windrow applications. Capable of performing thin, precise lifts.

Elevating Scraper Highlights:
The Elevating Wheel Tractor-Scraper is a self-loading hauling system with the added ability to mix, homogenize material and do fine finish work.

  • Load/haul/spread with little support equipment.
  • Conditions material going into the bowl.
  • Work alone capability.
  • Elevating scraper aids in compaction.
  • Good tool for finish work.
  • Loaded Haul: 500 ft - 3,000 ft
  • Low rolling resistance.
  • Ideal for short cut areas.
  • Best suited for favorable material.
  • Ideal for windrow applications.
  • Capable of performing thin, precise lifts.
Supplier's Site

Technical Specifications

  Patten CAT
Product Category Earth Moving and Landscaping Machines
Product Number 623H Wheel Tractor-Scraper
Product Name 623H Wheel Tractor-Scraper
Type Motor Scraper
Unlock Full Specs
to access all available technical data

Similar Products

Hydro Excavator -  - VAC-CON, Inc.
VAC-CON, Inc.
Specs
Type Hydro Excavator
View Details
Skid Steer Loaders and Track Loaders -  - Wacker Neuson SE
Specs
Type Skid Steer Loader; Track Loader
Horsepower 74 to 74.3 HP
Load Capacity 2348 to 2800 lbs (1065 to 1270 kg)
View Details
Mini Excavators - 303E CR - Caterpillar Machines
Caterpillar Machines
Specs
Type Crawler Excavator
Horsepower 23.5 HP
Operating Weight 7297 to 7782 lbs (3309 to 3529 kg)
View Details
Wheel Loaders -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Wheel Loader
Horsepower 98 to 528 HP
Operating Weight 18740 to 119050 lbs (8499 to 53991 kg)
View Details