Terra Universal, Inc. Minuteman Explosion-Proof Vacuum 1001-70

Description
Constructed of 22-gauge non-sparking stainless steel Static-conductive casters and wheels ensure static safety Includes manometer for monitoring filter efficiency Three-stage filtration system Minuteman’s® Explosion-Proof Wet/Dry Vacuum is ideal for picking up flammable liquids, finely pulverized dust, and other hazardous materials. Safe to use in the presence of a wide range of chemicals, this unit is rated explosion proof and dust ignition proof for Class I Group D and Class II Group F & G atmospheres (contact Terra for a full listing). Easy to maintain and UL listed, this system’s components are grounded for protection against shocks during operation. The three-stage filtration system includes a cloth filter, high density impact filter, and ULPA filter (99.999% efficient at 0.12 microns) reducing the incidence of airborne dust that would be created by other cleaning methods. A built-in manometer displays the filter backpressure providing a way to monitor the efficiency of the ULPA filter and the pre-filters. In addition, the safety mechanism automatically shuts off the vacuum suction when the holding tank is filled with liquid to the 8-gallon (35.2 liters) mark. The 15-gallon (66.1 liters) tank is fabricated of 22-gauge non-sparking stainless steel, and the front casters and rear wheels are made of static-conductive material to guard against shocks and explosions. Order explosion-proof tool kit separately. Not available in 220V.
Description
Constructed of 22-gauge non-sparking stainless steel Static-conductive casters and wheels ensure static safety Includes manometer for monitoring filter efficiency Three-stage filtration system Minuteman’s® Explosion-Proof Wet/Dry Vacuum is ideal for picking up flammable liquids, finely pulverized dust, and other hazardous materials. Safe to use in the presence of a wide range of chemicals, this unit is rated explosion proof and dust ignition proof for Class I Group D and Class II Group F & G atmospheres (contact Terra for a full listing). Easy to maintain and UL listed, this system’s components are grounded for protection against shocks during operation. The three-stage filtration system includes a cloth filter, high density impact filter, and ULPA filter (99.999% efficient at 0.12 microns) reducing the incidence of airborne dust that would be created by other cleaning methods. A built-in manometer displays the filter backpressure providing a way to monitor the efficiency of the ULPA filter and the pre-filters. In addition, the safety mechanism automatically shuts off the vacuum suction when the holding tank is filled with liquid to the 8-gallon (35.2 liters) mark. The 15-gallon (66.1 liters) tank is fabricated of 22-gauge non-sparking stainless steel, and the front casters and rear wheels are made of static-conductive material to guard against shocks and explosions. Order explosion-proof tool kit separately. Not available in 220V.

Suppliers

Company
Product
Description
Supplier Links
Minuteman Explosion-Proof Vacuum - 1001-70 - Terra Universal, Inc.
Fullerton, CA, USA
Minuteman Explosion-Proof Vacuum
1001-70
Minuteman Explosion-Proof Vacuum 1001-70
Constructed of 22-gauge non-sparking stainless steel Static-conductive casters and wheels ensure static safety Includes manometer for monitoring filter efficiency Three-stage filtration system Minuteman’s® Explosion-Proof Wet/Dry Vacuum is ideal for picking up flammable liquids, finely pulverized dust, and other hazardous materials. Safe to use in the presence of a wide range of chemicals, this unit is rated explosion proof and dust ignition proof for Class I Group D and Class II Group F & G atmospheres (contact Terra for a full listing). Easy to maintain and UL listed, this system’s components are grounded for protection against shocks during operation. The three-stage filtration system includes a cloth filter, high density impact filter, and ULPA filter (99.999% efficient at 0.12 microns) reducing the incidence of airborne dust that would be created by other cleaning methods. A built-in manometer displays the filter backpressure providing a way to monitor the efficiency of the ULPA filter and the pre-filters. In addition, the safety mechanism automatically shuts off the vacuum suction when the holding tank is filled with liquid to the 8-gallon (35.2 liters) mark. The 15-gallon (66.1 liters) tank is fabricated of 22-gauge non-sparking stainless steel, and the front casters and rear wheels are made of static-conductive material to guard against shocks and explosions. Order explosion-proof tool kit separately. Not available in 220V.
  • Constructed of 22-gauge non-sparking stainless steel
  • Static-conductive casters and wheels ensure static safety
  • Includes manometer for monitoring filter efficiency
  • Three-stage filtration system

Minuteman’s® Explosion-Proof Wet/Dry Vacuum is ideal for picking up flammable liquids, finely pulverized dust, and other hazardous materials. Safe to use in the presence of a wide range of chemicals, this unit is rated explosion proof and dust ignition proof for Class I Group D and Class II Group F & G atmospheres (contact Terra for a full listing).
Easy to maintain and UL listed, this system’s components are grounded for protection against shocks during operation. The three-stage filtration system includes a cloth filter, high density impact filter, and ULPA filter (99.999% efficient at 0.12 microns) reducing the incidence of airborne dust that would be created by other cleaning methods. A built-in manometer displays the filter backpressure providing a way to monitor the efficiency of the ULPA filter and the pre-filters. In addition, the safety mechanism automatically shuts off the vacuum suction when the holding tank is filled with liquid to the 8-gallon (35.2 liters) mark.

The 15-gallon (66.1 liters) tank is fabricated of 22-gauge non-sparking stainless steel, and the front casters and rear wheels are made of static-conductive material to guard against shocks and explosions. Order explosion-proof tool kit separately. Not available in 220V.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Vacuum Cleaners
Product Number 1001-70
Product Name Minuteman Explosion-Proof Vacuum
Vacuum Type Portable / Pedestrian Unit
Media Vacuumed Dry; Wet
Technology Centrifugal
Applications Cleanroom; Explosives; FinePowders; General Cleaning; Cleanroom filtering
Features Continuous Duty; HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

High Lift Chip Trapper Vacuum System -  - EXAIR
Specs
Vacuum Type Portable / Pedestrian Unit
Applications Metalworking Chips / Fluid; Swarfs, Cisterns
Airflow 43 SCFM (73.09 m³/hr)
View Details
S3 Industrial Vacuum - S3 - Nilfisk Industrial Vacuums
Nilfisk Industrial Vacuums
Specs
Vacuum Type Portable / Pedestrian Unit
Media Vacuumed Dry; Wet
Applications General Cleaning
View Details
Dust Extraction Vacuum - CS 1500 H - CS UNITEC
Specs
Vacuum Type Portable / Pedestrian Unit
Media Vacuumed Dry; Wet
Applications General Cleaning
View Details