Type 62.32 is a power relas, 16 A, for plug-in mounting on socket/Faston 187, 2 changeover contacts.
Also available as Type 62.32-0300, 2 NO contacts (gap ≥ 3 mm) and as Type 62.32-4800, 2 NO contacts (gap ≥ 2.1 mm), plug-in/Faston 187 with high DC load switching capability.
Features include:
– Mounting on 92 Series sockets or directly via Faston 187 (4.8 x 0.5 mm)
– AC or DC coil
– UL Listing (relay/socket/jumper
– LED, lockable test button and standard mechanical indicator
– Reinforced insulation between coil and contacts
according to EN 60335-1; creepage and clearance of 8/6 mm
– Variant with SELV separator between coil and contacts
– Cadmium-free contact material variant
– Sockets and accessories
– European patent
| Finder S.p.A. con unico socio | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 623290244040 |
| Product Name | Type 62.32 - Power relay 16A |
| Mounting | Socket or Plug-in Style |
| Throw | Double Throw |
| Approvals | ENEC, LLOYD, CSA, EAC-1, cRUus, CCC-1, VDE, RINA |
| Operating Temp | -40 to 158 F (-40 to 70 C) |