Lingto Electronic Limited Datasheets for Programmable Logic Devices (PLD)

Programmable logic devices (PLD) are designed with configurable logic and flip-flops linked together with programmable interconnect. PLDs provide specific functions, including device-to-device interfacing, data communication, signal processing, data display, timing and control operations, and almost every other function a system must perform.
Programmable Logic Devices (PLD): Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 30 40 50 60 63
Product Name Notes
EE PLD, 15NS, PAL-TYPE, CMOS
FIELD PROGRAMMABLE GATE ARRAY, 4
IC FPGA 104 I/O 132CPGA
IC FPGA 113208 I/O 1152FBGA
IC FPGA 1152FBGA
IC FPGA 136880 I/O 1152FBGA
IC FPGA 140 I/O 172CQFP
IC FPGA 140 I/O 176CPGA
IC FPGA 171 I/O 208CQFP
IC FPGA 174 I/O 208CQFP
IC FPGA 175 I/O 208CQFP
IC FPGA 176 I/O 208CQFP
IC FPGA 180 I/O 256CQFP
IC FPGA 202 I/O 256CQFP
IC FPGA 203 I/O 256CQFP
IC FPGA 260 I/O 352MBGA
IC FPGA 296 I/O 2912BGA
IC FPGA 316 I/O 432MBGA
IC FPGA 336 I/O 672FBGA
IC FPGA 342 I/O 1152FBGA
IC FPGA 342 I/O 1517FBGA
IC FPGA 384 I/O 896FBGA
IC FPGA 404 I/O 28CDIP
IC FPGA 416 I/O 896FBGA
IC FPGA 440 I/O 1760FBGA
IC FPGA 440 I/O 2397BGA
IC FPGA 544 I/O 1152FBGA
IC FPGA 69 I/O 84CQFP
IC FPGA 704 I/O 1517FBGA
IC FPGA FLIPCHIP
IC FPGA
NVSRAM - DUAL MARKED (22V10)
OT PLD, 12NS, PAL-TYPE, TTL
OT PLD, 12NS
OT PLD, 14NS, PAL-TYPE, TTL
OT PLD, 15NS, PAL-TYPE, TTL
OT PLD, 25NS, PAL-TYPE
OT PLD, 25NS
OT PLD, 30NS, PAL-TYPE
OT PLD, 50NS
PAL20V8 - EE PAL
PAL22V10 - EE PAL DEVICE
PAL22V10 - ELECTRICALLY ERASABLE
TIBPAL16L8-20M HIGH-PERFORMANCE
TIBPAL16L8-30M LOW-POWER HIGH-PE
TIBPAL16R4-15M HIGH-PERFORMANCE
TIBPAL16R4-20M HIGH-PERFORMANCE
TIBPAL16R4-30M LOW-POWER HIGH-PE
TIBPAL16R6-12M HIGH-PERFORMANCE
TIBPAL16R8-10M HIGH-PERFORMANCE
TIBPAL16R8-20M HIGH-PERFORMANCE
TIBPAL16R8-30M LOW-POWER HIGH-PE
TIBPAL20R4-20M HIGH-PERFORMANCE
UV PLD, 20NS, PAL-TYPE, CMOS
UV PLD, 25NS, PAL-TYPE, CMOS
UV PLD, 30NS, CMOS, CDIP20
UV PLD, 30NS, PAL-TYPE, CMOS

<< Prev Next >>