Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGTMD3G3F31I3N 5AGTMD3G3F31I3N

Description
Manufacturer: Altera Win Source Part Number: 764173-5AGTMD3G3F31I 3N Series: Arria V GT Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 896-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.12 V ~ 1.18 V Number of I/O: 384 Number of LABs/CLBs: 17110 Number of Logic Elements/Cells: 242000 Total RAM Bits: 19822592 Categories: Integrated Circuits (ICs) Manufacturer Package: 896-FBGA (31x31) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 764173-5AGTMD3G3F31I 3N Series: Arria V GT Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 896-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.12 V ~ 1.18 V Number of I/O: 384 Number of LABs/CLBs: 17110 Number of Logic Elements/Cells: 242000 Total RAM Bits: 19822592 Categories: Integrated Circuits (ICs) Manufacturer Package: 896-FBGA (31x31) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGTMD3G3F31I3N - 764173-5AGTMD3G3F31I3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGTMD3G3F31I3N
764173-5AGTMD3G3F31I3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGTMD3G3F31I3N 764173-5AGTMD3G3F31I3N
Manufacturer: Altera Win Source Part Number: 764173-5AGTMD3G3F31I 3N Series: Arria V GT Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 896-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.12 V ~ 1.18 V Number of I/O: 384 Number of LABs/CLBs: 17110 Number of Logic Elements/Cells: 242000 Total RAM Bits: 19822592 Categories: Integrated Circuits (ICs) Manufacturer Package: 896-FBGA (31x31) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 764173-5AGTMD3G3F31I3N
Series: Arria V GT
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 896-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.12 V ~ 1.18 V
Number of I/O: 384
Number of LABs/CLBs: 17110
Number of Logic Elements/Cells: 242000
Total RAM Bits: 19822592
Categories: Integrated Circuits (ICs)
Manufacturer Package: 896-FBGA (31x31)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
670MHz FPGA Programmable Logic Device - 696-5AGTMD3G3F31I3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
670MHz FPGA Programmable Logic Device
696-5AGTMD3G3F31I3N
670MHz FPGA Programmable Logic Device 696-5AGTMD3G3F31I3N
Field Programmable Gate Array, 670MHz, 362000-Cell, CMOS, PBGA896, ROHS COMPLIANT, FBGA-896 Product overview: 5AGTMD3G3F31I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 670MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 670MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGTMD3G3F31I3N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 670MHz, 362000-Cell, CMOS, PBGA896, ROHS COMPLIANT, FBGA-896 Product overview: 5AGTMD3G3F31I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 670MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 670MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGTMD3G3F31I3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGTMD3G3F31I3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGTMD3G3F31I3N-ND
FPGAs (Field Programmable Gate Array) 5AGTMD3G3F31I3N-ND
Arria V GT Field Programmable Gate Array (FPGA) IC 384 19822592 242000 896-BBGA, FCBGA

Arria V GT Field Programmable Gate Array (FPGA) IC 384 19822592 242000 896-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5AGTMD3G3F31I3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGTMD3G3F31I3N
Embedded - FPGAs (Field Programmable Gate Array) 5AGTMD3G3F31I3N
IC FPGA 384 I/O 896FBGA

IC FPGA 384 I/O 896FBGA

Supplier's Site Datasheet
FPGA - Field Programmable Gate Array FPGA - Arria V GT 13688 LABS 384 IOs - 386-5AGTMD3G3F31I3N - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Arria V GT 13688 LABS 384 IOs
386-5AGTMD3G3F31I3N
FPGA - Field Programmable Gate Array FPGA - Arria V GT 13688 LABS 384 IOs 386-5AGTMD3G3F31I3N
FPGA - Field Programmable Gate Array FPGA - Arria V GT 13688 LABS 384 IOs

FPGA - Field Programmable Gate Array FPGA - Arria V GT 13688 LABS 384 IOs

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGTMD3G3F31I3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGTMD3G3F31I3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGTMD3G3F31I3N
IC FPGA 384 I/O 896FBGA

IC FPGA 384 I/O 896FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5AGTMD3G3F31I3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGTMD3G3F31I3N
FPGAs (Field Programmable Gate Array) 5AGTMD3G3F31I3N
Arria V GT Field Programmable Gate Array (FPGA) IC 384 19822592 242000 896-BBGA, FCBGA

Arria V GT Field Programmable Gate Array (FPGA) IC 384 19822592 242000 896-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 764173-5AGTMD3G3F31I3N 696-5AGTMD3G3F31I3N 5AGTMD3G3F31I3N-ND 5AGTMD3G3F31I3N 386-5AGTMD3G3F31I3N 5AGTMD3G3F31I3N 5AGTMD3G3F31I3N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGTMD3G3F31I3N 670MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA - Arria V GT 13688 LABS 384 IOs Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 242000 242000 242000 242000 242000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.12 V ~ 1.18 V Other; 1.18V Other; 1.15V Other Other; 1.12V ~ 1.18V
Package Type Other; FBGA Other; 896-BBGA, FCBGA Other; 896-BBGA, FCBGA Other; 896-BBGA, FCBGA
Internal Frequency 800 MHz 670 MHz
Unlock Full Specs
to access all available technical data