Win Source Part Number: 1231940-5AGXFB1H4F35
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Arria V GX
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 544
Number of LABs/CLBs: 14151
Number of Logic Elements/Cells: 300000
Total RAM Bits: 17358848
Voltage - Supply: 1.07V ~ 1.13V
Package / Case: 1152-BBGA, FCBGA
Supplier Device Package: 1152-FBGA, FC (35x35)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Intel
FPGA Arria® V GX Family 300000 Cells 28nm Technology 1.1V 1152-Pin FC-FBGA Tray Product overview: 5AGXFB1H4F35C5G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXFB1H4F35C5G can be used for catalog matching and distributor lookup.
Arria V GX Field Programmable Gate Array (FPGA) IC 544 17358848 300000 1152-BBGA, FCBGA
FPGA - Field Programmable Gate Array
Arria V GX Field Programmable Gate Array (FPGA) IC 544 17358848 300000 1152-BBGA, FCBGA
IC FPGA 544 I/O 1152FBGA
IC FPGA 544 I/O 1152FBGA
IC FPGA 544 I/O 1152FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1231940-5AGXFB1H4F35C5G | 696-5AGXFB1H4F35C5G | 5AGXFB1H4F35C5G-ND | 5AGXFB1H4F35C5G | 5AGXFB1H4F35C5G | 5AGXFB1H4F35C5G | 5AGXFB1H4F35C5G | 5AGXFB1H4F35C5G |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | 1.1V FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 300000 | 300000 | 300000 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other; 1.07V ~ 1.13V | Other; 1.1 V | Other; 1.07V ~ 1.13V | Other; 1.07V ~ 1.13V | Other | |||
| Package Type | Other; Tray | Other; 1152-BBGA, FCBGA | Other; 1152-BBGA, FCBGA | Other; 1152-BBGA, FCBGA |