Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXFB1H4F40C5N 5AGXFB1H4F40C5N

Description
Manufacturer: Intel Win Source Part Number: 856696-5AGXFB1H4F40C 5N Series: Arria V GX Features: series Field Programmable Gate Array (FPGA) IC 704 17358848 300000 Package: Tray Number of I/O: 704 Part Status: Obsolete Family Name: 5AGXFB1 Categories: Integrated Circuits (ICs) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 21 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 856696-5AGXFB1H4F40C 5N Series: Arria V GX Features: series Field Programmable Gate Array (FPGA) IC 704 17358848 300000 Package: Tray Number of I/O: 704 Part Status: Obsolete Family Name: 5AGXFB1 Categories: Integrated Circuits (ICs) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 21 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXFB1H4F40C5N - 856696-5AGXFB1H4F40C5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXFB1H4F40C5N
856696-5AGXFB1H4F40C5N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXFB1H4F40C5N 856696-5AGXFB1H4F40C5N
Manufacturer: Intel Win Source Part Number: 856696-5AGXFB1H4F40C 5N Series: Arria V GX Features: series Field Programmable Gate Array (FPGA) IC 704 17358848 300000 Package: Tray Number of I/O: 704 Part Status: Obsolete Family Name: 5AGXFB1 Categories: Integrated Circuits (ICs) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 21 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 856696-5AGXFB1H4F40C5N
Series: Arria V GX
Features: series Field Programmable Gate Array (FPGA) IC 704 17358848 300000
Package: Tray
Number of I/O: 704
Part Status: Obsolete
Family Name: 5AGXFB1
Categories: Integrated Circuits (ICs)
ECCN: 3A001A2C
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 21
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
622MHz FPGA Programmable Logic Device - 696-5AGXFB1H4F40C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
622MHz FPGA Programmable Logic Device
696-5AGXFB1H4F40C5N
622MHz FPGA Programmable Logic Device 696-5AGXFB1H4F40C5N
Field Programmable Gate Array, 622MHz, 300000-Cell, CMOS, PBGA1517, ROHS COMPLIANT, FBGA-1517 Product overview: 5AGXFB1H4F40C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXFB1H4F40C5N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 622MHz, 300000-Cell, CMOS, PBGA1517, ROHS COMPLIANT, FBGA-1517 Product overview: 5AGXFB1H4F40C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXFB1H4F40C5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXFB1H4F40C5N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGXFB1H4F40C5N-ND
FPGAs (Field Programmable Gate Array) 5AGXFB1H4F40C5N-ND
Arria V GX Field Programmable Gate Array (FPGA) IC 704 17358848 300000 1517-BBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 704 17358848 300000 1517-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXFB1H4F40C5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGXFB1H4F40C5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXFB1H4F40C5N
IC FPGA 704 I/O 1517FBGA

IC FPGA 704 I/O 1517FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5AGXFB1H4F40C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGXFB1H4F40C5N
FPGAs (Field Programmable Gate Array) 5AGXFB1H4F40C5N
Arria V GX Field Programmable Gate Array (FPGA) IC 704 17358848 300000 1517-BBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 704 17358848 300000 1517-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5AGXFB1H4F40C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGXFB1H4F40C5N
Embedded - FPGAs (Field Programmable Gate Array) 5AGXFB1H4F40C5N
IC FPGA 704 I/O 1517FBGA

IC FPGA 704 I/O 1517FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 856696-5AGXFB1H4F40C5N 696-5AGXFB1H4F40C5N 5AGXFB1H4F40C5N-ND 5AGXFB1H4F40C5N 5AGXFB1H4F40C5N 5AGXFB1H4F40C5N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXFB1H4F40C5N 622MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 300000 300000 300000
Package Type Other; FBGA Other; 1517-BBGA Other; 1517-BBGA
Internal Frequency 800 MHz
User I/Os 704 pins 704 pins 704 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details