Intel Corporation FPGAs (Field Programmable Gate Array) 5AGXFB1H6F40C6N

Description
Arria V GX Field Programmable Gate Array (FPGA) IC 704 17358848 300000 1517-BBGA
Request a Quote Datasheet
Description
Arria V GX Field Programmable Gate Array (FPGA) IC 704 17358848 300000 1517-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5AGXFB1H6F40C6N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGXFB1H6F40C6N-ND
FPGAs (Field Programmable Gate Array) 5AGXFB1H6F40C6N-ND
Arria V GX Field Programmable Gate Array (FPGA) IC 704 17358848 300000 1517-BBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 704 17358848 300000 1517-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXFB1H6F40C6N - 764179-5AGXFB1H6F40C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXFB1H6F40C6N
764179-5AGXFB1H6F40C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXFB1H6F40C6N 764179-5AGXFB1H6F40C6N
Manufacturer: Altera Win Source Part Number: 764179-5AGXFB1H6F40C 6N Series: Arria V GX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1517-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.07 V ~ 1.13 V Number of I/O: 704 Number of LABs/CLBs: 14151 Number of Logic Elements/Cells: 300000 Total RAM Bits: 17358848 Categories: Integrated Circuits (ICs) Manufacturer Package: 1517-FBGA (40x40) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 764179-5AGXFB1H6F40C6N
Series: Arria V GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 1517-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.07 V ~ 1.13 V
Number of I/O: 704
Number of LABs/CLBs: 14151
Number of Logic Elements/Cells: 300000
Total RAM Bits: 17358848
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1517-FBGA (40x40)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
500MHz FPGA Programmable Logic Device - 696-5AGXFB1H6F40C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz FPGA Programmable Logic Device
696-5AGXFB1H6F40C6N
500MHz FPGA Programmable Logic Device 696-5AGXFB1H6F40C6N
Field Programmable Gate Array, 500MHz, 300000-Cell, CMOS, PBGA1517, ROHS COMPLIANT, FBGA-1517 Product overview: 5AGXFB1H6F40C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXFB1H6F40C6N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 500MHz, 300000-Cell, CMOS, PBGA1517, ROHS COMPLIANT, FBGA-1517 Product overview: 5AGXFB1H6F40C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXFB1H6F40C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXFB1H6F40C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGXFB1H6F40C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXFB1H6F40C6N
IC FPGA 704 I/O 1517FBGA

IC FPGA 704 I/O 1517FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5AGXFB1H6F40C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGXFB1H6F40C6N
FPGAs (Field Programmable Gate Array) 5AGXFB1H6F40C6N
Arria V GX Field Programmable Gate Array (FPGA) IC 704 17358848 300000 1517-BBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 704 17358848 300000 1517-BBGA

Buy Now Datasheet
FPGA - Field Programmable Gate Array FPGA - Arria V GX 11320 LABs 704 IOs - 386-5AGXFB1H6F40C6N - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Arria V GX 11320 LABs 704 IOs
386-5AGXFB1H6F40C6N
FPGA - Field Programmable Gate Array FPGA - Arria V GX 11320 LABs 704 IOs 386-5AGXFB1H6F40C6N
FPGA - Field Programmable Gate Array FPGA - Arria V GX 11320 LABs 704 IOs

FPGA - Field Programmable Gate Array FPGA - Arria V GX 11320 LABs 704 IOs

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5AGXFB1H6F40C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGXFB1H6F40C6N
Embedded - FPGAs (Field Programmable Gate Array) 5AGXFB1H6F40C6N
IC FPGA 704 I/O 1517FBGA

IC FPGA 704 I/O 1517FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5AGXFB1H6F40C6N-ND 764179-5AGXFB1H6F40C6N 696-5AGXFB1H6F40C6N 5AGXFB1H6F40C6N 5AGXFB1H6F40C6N 386-5AGXFB1H6F40C6N 5AGXFB1H6F40C6N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXFB1H6F40C6N 500MHz FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA - Arria V GX 11320 LABs 704 IOs Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1517-BBGA Other; FBGA Other; 1517-BBGA Other; 1517-BBGA
Pins 1517
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 300000 300000 300000 300000 300000
Supply Voltage Other; 1.07 V ~ 1.13 V Other; 1.13V Other Other; 1.07V ~ 1.13V Other; 1.1V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details