Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBB3D4F40I5N 5AGXBB3D4F40I5N

Description
Manufacturer: Intel Win Source Part Number: 813097-5AGXBB3D4F40I 5N Packaging: Tray Mounting Style: SMD Number of I/O: 704 Number of LABs/CLBs: 17110 Number of Logic Elements/Cells: 362000 Total RAM Bits: 19822592 Part Status: Obsolete (End Of Life) Supplier Device Package: 1517-FBGA (40x40) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 1517-BBGA Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 21 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.07V ~ 1.13V Part Number Series: 5AGXBB3
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 813097-5AGXBB3D4F40I 5N Packaging: Tray Mounting Style: SMD Number of I/O: 704 Number of LABs/CLBs: 17110 Number of Logic Elements/Cells: 362000 Total RAM Bits: 19822592 Part Status: Obsolete (End Of Life) Supplier Device Package: 1517-FBGA (40x40) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 1517-BBGA Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 21 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.07V ~ 1.13V Part Number Series: 5AGXBB3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBB3D4F40I5N - 813097-5AGXBB3D4F40I5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBB3D4F40I5N
813097-5AGXBB3D4F40I5N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBB3D4F40I5N 813097-5AGXBB3D4F40I5N
Manufacturer: Intel Win Source Part Number: 813097-5AGXBB3D4F40I 5N Packaging: Tray Mounting Style: SMD Number of I/O: 704 Number of LABs/CLBs: 17110 Number of Logic Elements/Cells: 362000 Total RAM Bits: 19822592 Part Status: Obsolete (End Of Life) Supplier Device Package: 1517-FBGA (40x40) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 1517-BBGA Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 21 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.07V ~ 1.13V Part Number Series: 5AGXBB3

Manufacturer: Intel
Win Source Part Number: 813097-5AGXBB3D4F40I5N
Packaging: Tray
Mounting Style: SMD
Number of I/O: 704
Number of LABs/CLBs: 17110
Number of Logic Elements/Cells: 362000
Total RAM Bits: 19822592
Part Status: Obsolete (End Of Life)
Supplier Device Package: 1517-FBGA (40x40)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 1517-BBGA
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 21
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.07V ~ 1.13V
Part Number Series: 5AGXBB3

Buy Now
622MHz FPGA Programmable Logic Device - 696-5AGXBB3D4F40I5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
622MHz FPGA Programmable Logic Device
696-5AGXBB3D4F40I5N
622MHz FPGA Programmable Logic Device 696-5AGXBB3D4F40I5N
Field Programmable Gate Array, 622MHz, 362000-Cell, CMOS, PBGA1517, ROHS COMPLIANT, FBGA-1517 Product overview: 5AGXBB3D4F40I5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXBB3D4F40I5N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 622MHz, 362000-Cell, CMOS, PBGA1517, ROHS COMPLIANT, FBGA-1517 Product overview: 5AGXBB3D4F40I5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXBB3D4F40I5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXBB3D4F40I5N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGXBB3D4F40I5N-ND
FPGAs (Field Programmable Gate Array) 5AGXBB3D4F40I5N-ND
Arria V GX Field Programmable Gate Array (FPGA) IC 704 19822592 362000 1517-BBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 704 19822592 362000 1517-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXBB3D4F40I5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGXBB3D4F40I5N
FPGAs (Field Programmable Gate Array) 5AGXBB3D4F40I5N
Arria V GX Field Programmable Gate Array (FPGA) IC 704 19822592 362000 1517-BBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 704 19822592 362000 1517-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBB3D4F40I5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGXBB3D4F40I5N
Embedded - FPGAs (Field Programmable Gate Array) 5AGXBB3D4F40I5N
IC FPGA 704 I/O 1517FBGA

IC FPGA 704 I/O 1517FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBB3D4F40I5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGXBB3D4F40I5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXBB3D4F40I5N
IC FPGA 704 I/O 1517FBGA

IC FPGA 704 I/O 1517FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 813097-5AGXBB3D4F40I5N 696-5AGXBB3D4F40I5N 5AGXBB3D4F40I5N-ND 5AGXBB3D4F40I5N 5AGXBB3D4F40I5N 5AGXBB3D4F40I5N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBB3D4F40I5N 622MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 362000 362000 362000 362000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.07V ~ 1.13V Other; 1.13V Other; 1.07V ~ 1.13V Other
Package Type Other; FBGA Other; 1517-BBGA Other; 1517-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details