Intel Corporation 622MHz FPGA Programmable Logic Device 5AGXBB1D4F31I5N

Description
Field Programmable Gate Array, 622MHz, 300000-Cell, CMOS, PBGA896, ROHS COMPLIANT, FBGA-896 Product overview: 5AGXBB1D4F31I5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXBB1D4F31I5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 622MHz, 300000-Cell, CMOS, PBGA896, ROHS COMPLIANT, FBGA-896 Product overview: 5AGXBB1D4F31I5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXBB1D4F31I5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
622MHz FPGA Programmable Logic Device - 696-5AGXBB1D4F31I5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
622MHz FPGA Programmable Logic Device
696-5AGXBB1D4F31I5N
622MHz FPGA Programmable Logic Device 696-5AGXBB1D4F31I5N
Field Programmable Gate Array, 622MHz, 300000-Cell, CMOS, PBGA896, ROHS COMPLIANT, FBGA-896 Product overview: 5AGXBB1D4F31I5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXBB1D4F31I5N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 622MHz, 300000-Cell, CMOS, PBGA896, ROHS COMPLIANT, FBGA-896 Product overview: 5AGXBB1D4F31I5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXBB1D4F31I5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1377532-5AGXBB1D4F31I5N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1377532-5AGXBB1D4F31I5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1377532-5AGXBB1D4F31I5N
Win Source Part Number: 1377532-5AGXBB1D4F31 I5N Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Arria V GX Package: Tray Product Status: Obsolete Package / Case: 896-BBGA, FCBGA Supplier Device Package: 896-FBGA (31x31) Base Product Number: 5AGXBB1 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 3A001A2C Voltage - Supply: 1.07V ~ 1.13V Number of Logic Elements/Cells: 300000 Total RAM Bits: 17358848 Number of I/O: 384 Number of LABs/CLBs: 14151

Win Source Part Number: 1377532-5AGXBB1D4F31I5N
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel
Series: Arria V GX
Package: Tray
Product Status: Obsolete
Package / Case: 896-BBGA, FCBGA
Supplier Device Package: 896-FBGA (31x31)
Base Product Number: 5AGXBB1
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: 3A001A2C
Voltage - Supply: 1.07V ~ 1.13V
Number of Logic Elements/Cells: 300000
Total RAM Bits: 17358848
Number of I/O: 384
Number of LABs/CLBs: 14151

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXBB1D4F31I5N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGXBB1D4F31I5N-ND
FPGAs (Field Programmable Gate Array) 5AGXBB1D4F31I5N-ND
Arria V GX Field Programmable Gate Array (FPGA) IC 384 17358848 300000 896-BBGA, FCBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 384 17358848 300000 896-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBB1D4F31I5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGXBB1D4F31I5N
Embedded - FPGAs (Field Programmable Gate Array) 5AGXBB1D4F31I5N
IC FPGA 384 I/O 896FBGA

IC FPGA 384 I/O 896FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBB1D4F31I5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGXBB1D4F31I5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXBB1D4F31I5N
IC FPGA 384 I/O 896FBGA

IC FPGA 384 I/O 896FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5AGXBB1D4F31I5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGXBB1D4F31I5N
FPGAs (Field Programmable Gate Array) 5AGXBB1D4F31I5N
Arria V GX Field Programmable Gate Array (FPGA) IC 384 17358848 300000 896-BBGA, FCBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 384 17358848 300000 896-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5AGXBB1D4F31I5N 1377532-5AGXBB1D4F31I5N 5AGXBB1D4F31I5N-ND 5AGXBB1D4F31I5N 5AGXBB1D4F31I5N 5AGXBB1D4F31I5N
Product Name 622MHz FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 300000 300000 300000 300000
Package Type Other; FBGA Other; 896-BBGA, FCBGA Other; 896-BBGA, FCBGA
Internal Frequency 800 MHz
User I/Os 384 pins 384 pins 384 pins
Unlock Full Specs
to access all available technical data