Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGTFD3H3F35I3NAA 5AGTFD3H3F35I3NAA

Description
Manufacturer: Intel Win Source Part Number: 163288-5AGTFD3H3F35I 3NAA Mounting Style: SMD Number of LABs/CLBs: 17110 Number of Logic Elements/Cells: 362000 Total RAM Bits: 19822592 Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 1152-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) The number of I/O: 544 Supply Voltage (V): 1.12V ~ 1.18V
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 163288-5AGTFD3H3F35I 3NAA Mounting Style: SMD Number of LABs/CLBs: 17110 Number of Logic Elements/Cells: 362000 Total RAM Bits: 19822592 Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 1152-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) The number of I/O: 544 Supply Voltage (V): 1.12V ~ 1.18V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGTFD3H3F35I3NAA - 163288-5AGTFD3H3F35I3NAA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGTFD3H3F35I3NAA
163288-5AGTFD3H3F35I3NAA
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGTFD3H3F35I3NAA 163288-5AGTFD3H3F35I3NAA
Manufacturer: Intel Win Source Part Number: 163288-5AGTFD3H3F35I 3NAA Mounting Style: SMD Number of LABs/CLBs: 17110 Number of Logic Elements/Cells: 362000 Total RAM Bits: 19822592 Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 1152-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) The number of I/O: 544 Supply Voltage (V): 1.12V ~ 1.18V

Manufacturer: Intel
Win Source Part Number: 163288-5AGTFD3H3F35I3NAA
Mounting Style: SMD
Number of LABs/CLBs: 17110
Number of Logic Elements/Cells: 362000
Total RAM Bits: 19822592
Part Status: Last Time Buy
Categories: Integrated Circuits
Supplier Device Package: 1152-FBGA (35x35)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 1152-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
The number of I/O: 544
Supply Voltage (V): 1.12V ~ 1.18V

Buy Now
FPGAs (Field Programmable Gate Array) - 5AGTFD3H3F35I3NAA-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGTFD3H3F35I3NAA-ND
FPGAs (Field Programmable Gate Array) 5AGTFD3H3F35I3NAA-ND
Arria V GT Field Programmable Gate Array (FPGA) IC 544 19822592 362000 1152-BBGA, FCBGA

Arria V GT Field Programmable Gate Array (FPGA) IC 544 19822592 362000 1152-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5AGTFD3H3F35I3NAA - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5AGTFD3H3F35I3NAA
FPGAs (Field Programmable Gate Array) 5AGTFD3H3F35I3NAA
IC FPGA 544 I/O 1152FBGA

IC FPGA 544 I/O 1152FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5AGTFD3H3F35I3NAA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGTFD3H3F35I3NAA
FPGAs (Field Programmable Gate Array) 5AGTFD3H3F35I3NAA
Arria V GT Field Programmable Gate Array (FPGA) IC 544 19822592 362000 1152-BBGA, FCBGA

Arria V GT Field Programmable Gate Array (FPGA) IC 544 19822592 362000 1152-BBGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - 5AGTFD3H3F35I3NAA - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGTFD3H3F35I3NAA
Embedded - FPGAs (Field Programmable Gate Array) 5AGTFD3H3F35I3NAA
IC FPGA 544 I/O 1152FBGA

IC FPGA 544 I/O 1152FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGTFD3H3F35I3NAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGTFD3H3F35I3NAA
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGTFD3H3F35I3NAA
IC FPGA 544 I/O 1152FBGA

IC FPGA 544 I/O 1152FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 163288-5AGTFD3H3F35I3NAA 5AGTFD3H3F35I3NAA-ND 5AGTFD3H3F35I3NAA 5AGTFD3H3F35I3NAA 5AGTFD3H3F35I3NAA 5AGTFD3H3F35I3NAA
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGTFD3H3F35I3NAA FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 362000 362000 362000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.12V ~ 1.18V Other; 1.12V ~ 1.18V Other; 1.12V ~ 1.18V Other
Package Type Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CF484C9 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details