Intel Corporation FPGAs (Field Programmable Gate Array) 5AGTFC7H3F35I5G

Description
Arria V GT Field Programmable Gate Array (FPGA) IC 544 15470592 242000 1152-BBGA, FCBGA
Request a Quote Datasheet
Description
Arria V GT Field Programmable Gate Array (FPGA) IC 544 15470592 242000 1152-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5AGTFC7H3F35I5G-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGTFC7H3F35I5G-ND
FPGAs (Field Programmable Gate Array) 5AGTFC7H3F35I5G-ND
Arria V GT Field Programmable Gate Array (FPGA) IC 544 15470592 242000 1152-BBGA, FCBGA

Arria V GT Field Programmable Gate Array (FPGA) IC 544 15470592 242000 1152-BBGA, FCBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5AGTFC7H3F35I5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5AGTFC7H3F35I5G
FPGA Programmable Logic Device 696-5AGTFC7H3F35I5G
FPGA - Field Programmable Gate Array Product overview: 5AGTFC7H3F35I5G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGTFC7H3F35I5G can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5AGTFC7H3F35I5G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGTFC7H3F35I5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1007705-5AGTFC7H3F35I5G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1007705-5AGTFC7H3F35I5G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1007705-5AGTFC7H3F35I5G
Win Source Part Number: 1007705-5AGTFC7H3F35 I5G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GT Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 544 Number of LABs/CLBs: 11460 Number of Logic Elements/Cells: 242000 Total RAM Bits: 15470592 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA, FC (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Intel

Win Source Part Number: 1007705-5AGTFC7H3F35I5G
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Arria V GT
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 544
Number of LABs/CLBs: 11460
Number of Logic Elements/Cells: 242000
Total RAM Bits: 15470592
Voltage - Supply: 1.07V ~ 1.13V
Package / Case: 1152-BBGA, FCBGA
Supplier Device Package: 1152-FBGA, FC (35x35)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Intel

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5AGTFC7H3F35I5G
FPGA - Field Programmable Gate Array 5AGTFC7H3F35I5G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGTFC7H3F35I5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGTFC7H3F35I5G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGTFC7H3F35I5G
IC FPGA 544 I/O 1152FBGA

IC FPGA 544 I/O 1152FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5AGTFC7H3F35I5G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGTFC7H3F35I5G
Embedded - FPGAs (Field Programmable Gate Array) 5AGTFC7H3F35I5G
IC FPGA 544 I/O 1152FBGA

IC FPGA 544 I/O 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGTFC7H3F35I5G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGTFC7H3F35I5G
FPGAs (Field Programmable Gate Array) 5AGTFC7H3F35I5G
Arria V GT Field Programmable Gate Array (FPGA) IC 544 15470592 242000 1152-BBGA, FCBGA

Arria V GT Field Programmable Gate Array (FPGA) IC 544 15470592 242000 1152-BBGA, FCBGA

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5AGTFC7H3F35I5G-ND 696-5AGTFC7H3F35I5G 1007705-5AGTFC7H3F35I5G 5AGTFC7H3F35I5G 5AGTFC7H3F35I5G 5AGTFC7H3F35I5G 5AGTFC7H3F35I5G
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Other; Tray Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
User I/Os 544 pins 544 pins 544 pins
Unlock Full Specs
to access all available technical data