Intel Corporation FPGAs (Field Programmable Gate Array) 5AGXBB5D4F35C5N

Description
Arria V GX Field Programmable Gate Array (FPGA) IC 544 23625728 420000 1152-BBGA, FCBGA Exposed Pad
Request a Quote Datasheet
Description
Arria V GX Field Programmable Gate Array (FPGA) IC 544 23625728 420000 1152-BBGA, FCBGA Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5AGXBB5D4F35C5N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGXBB5D4F35C5N-ND
FPGAs (Field Programmable Gate Array) 5AGXBB5D4F35C5N-ND
Arria V GX Field Programmable Gate Array (FPGA) IC 544 23625728 420000 1152-BBGA, FCBGA Exposed Pad

Arria V GX Field Programmable Gate Array (FPGA) IC 544 23625728 420000 1152-BBGA, FCBGA Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1222184-5AGXBB5D4F35C5N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1222184-5AGXBB5D4F35C5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1222184-5AGXBB5D4F35C5N
Win Source Part Number: 1222184-5AGXBB5D4F35 C5N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GX Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 544 Number of LABs/CLBs: 19811 Number of Logic Elements/Cells: 420000 Total RAM Bits: 23625728 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 1152-BBGA, FCBGA Exposed Pad Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A2C Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 965899 Base Product Number: 5AGXBB5 Product Status: Obsolete

Win Source Part Number: 1222184-5AGXBB5D4F35C5N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Arria V GX
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 544
Number of LABs/CLBs: 19811
Number of Logic Elements/Cells: 420000
Total RAM Bits: 23625728
Voltage - Supply: 1.07V ~ 1.13V
Package / Case: 1152-BBGA, FCBGA Exposed Pad
Supplier Device Package: 1152-FBGA (35x35)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A001A2C
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 965899
Base Product Number: 5AGXBB5
Product Status: Obsolete

Buy Now Datasheet
622MHz FPGA Programmable Logic Device - 696-5AGXBB5D4F35C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
622MHz FPGA Programmable Logic Device
696-5AGXBB5D4F35C5N
622MHz FPGA Programmable Logic Device 696-5AGXBB5D4F35C5N
Field Programmable Gate Array, 622MHz, 420000-Cell, CMOS, PBGA1152, ROHS COMPLIANT, FBGA-1152 Product overview: 5AGXBB5D4F35C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXBB5D4F35C5N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 622MHz, 420000-Cell, CMOS, PBGA1152, ROHS COMPLIANT, FBGA-1152 Product overview: 5AGXBB5D4F35C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXBB5D4F35C5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXBB5D4F35C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGXBB5D4F35C5N
FPGAs (Field Programmable Gate Array) 5AGXBB5D4F35C5N
Arria V GX Field Programmable Gate Array (FPGA) IC 544 23625728 420000 1152-BBGA, FCBGA Exposed Pad

Arria V GX Field Programmable Gate Array (FPGA) IC 544 23625728 420000 1152-BBGA, FCBGA Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5AGXBB5D4F35C5N
FPGA - Field Programmable Gate Array 5AGXBB5D4F35C5N
FPGA - Field Programmable Gate Array FPGA - Arria V GX 15849 LABs 544 IOs

FPGA - Field Programmable Gate Array FPGA - Arria V GX 15849 LABs 544 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBB5D4F35C5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGXBB5D4F35C5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXBB5D4F35C5N
IC FPGA 544 I/O 1152FBGA

IC FPGA 544 I/O 1152FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBB5D4F35C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGXBB5D4F35C5N
Embedded - FPGAs (Field Programmable Gate Array) 5AGXBB5D4F35C5N
IC FPGA 544 I/O 1152FBGA

IC FPGA 544 I/O 1152FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5AGXBB5D4F35C5N-ND 1222184-5AGXBB5D4F35C5N 696-5AGXBB5D4F35C5N 5AGXBB5D4F35C5N 5AGXBB5D4F35C5N 5AGXBB5D4F35C5N 5AGXBB5D4F35C5N
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 622MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Exposed Pad Other; FBGA Other; 1152-BBGA, FCBGA Exposed Pad
Pins 1152
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 420000 420000 420000 420000
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details