Intel Corporation FPGA Programmable Logic Device 5AGXBA5D4F31C5G

Description
FPGA - Field Programmable Gate Array Product overview: 5AGXBA5D4F31C5G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXBA5D4F31C5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: 5AGXBA5D4F31C5G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXBA5D4F31C5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-5AGXBA5D4F31C5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5AGXBA5D4F31C5G
FPGA Programmable Logic Device 696-5AGXBA5D4F31C5G
FPGA - Field Programmable Gate Array Product overview: 5AGXBA5D4F31C5G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXBA5D4F31C5G can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5AGXBA5D4F31C5G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXBA5D4F31C5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1174917-5AGXBA5D4F31C5G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1174917-5AGXBA5D4F31C5G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1174917-5AGXBA5D4F31C5G
Win Source Part Number: 1174917-5AGXBA5D4F31 C5G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GX Package: Tray Standard Package: 27 Mounting: SMD (SMT) Number of I/O: 384 Number of LABs/CLBs: 8962 Number of Logic Elements/Cells: 190000 Total RAM Bits: 13284352 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 896-BBGA, FCBGA Supplier Device Package: 896-FBGA (31x31) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Intel

Win Source Part Number: 1174917-5AGXBA5D4F31C5G
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Arria V GX
Package: Tray
Standard Package: 27
Mounting: SMD (SMT)
Number of I/O: 384
Number of LABs/CLBs: 8962
Number of Logic Elements/Cells: 190000
Total RAM Bits: 13284352
Voltage - Supply: 1.07V ~ 1.13V
Package / Case: 896-BBGA, FCBGA
Supplier Device Package: 896-FBGA (31x31)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Intel

Buy Now
FPGAs (Field Programmable Gate Array) - 5AGXBA5D4F31C5G-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGXBA5D4F31C5G-ND
FPGAs (Field Programmable Gate Array) 5AGXBA5D4F31C5G-ND
Arria V GX Field Programmable Gate Array (FPGA) IC 384 13284352 190000 896-BBGA, FCBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 384 13284352 190000 896-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBA5D4F31C5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGXBA5D4F31C5G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXBA5D4F31C5G
IC FPGA 384 I/O 896FBGA

IC FPGA 384 I/O 896FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5AGXBA5D4F31C5G
FPGA - Field Programmable Gate Array 5AGXBA5D4F31C5G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXBA5D4F31C5G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGXBA5D4F31C5G
FPGAs (Field Programmable Gate Array) 5AGXBA5D4F31C5G
Arria V GX Field Programmable Gate Array (FPGA) IC 384 13284352 190000 896-BBGA, FCBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 384 13284352 190000 896-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - 5AGXBA5D4F31C5G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5AGXBA5D4F31C5G
FPGAs (Field Programmable Gate Array) 5AGXBA5D4F31C5G
IC FPGA 384 I/O 896FBGA

IC FPGA 384 I/O 896FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBA5D4F31C5G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGXBA5D4F31C5G
Embedded - FPGAs (Field Programmable Gate Array) 5AGXBA5D4F31C5G
IC FPGA 384 I/O 896FBGA

IC FPGA 384 I/O 896FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5AGXBA5D4F31C5G 1174917-5AGXBA5D4F31C5G 5AGXBA5D4F31C5G-ND 5AGXBA5D4F31C5G 5AGXBA5D4F31C5G 5AGXBA5D4F31C5G 5AGXBA5D4F31C5G 5AGXBA5D4F31C5G
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 896-BBGA, FCBGA Other; 896-BBGA, FCBGA Other; 896-BBGA, FCBGA
User I/Os 384 pins 384 pins 384 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.1 V Other; 1.07V ~ 1.13V Other Other; 1.07V ~ 1.13V Other; 1.07V ~ 1.13V
Unlock Full Specs
to access all available technical data