Intel Corporation Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) 5AGXFB3H4F35C4G

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Intel Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Arria V GX Package: Tray Product Status: Active Number of LABs/CLBs: 17110 Number of Logic Elements/Cells: 362000 Total RAM Bits: 19822592 Number of I/O: 544 Voltage - Supply: 1.07V ~ 1.13V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Intel Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Arria V GX Package: Tray Product Status: Active Number of LABs/CLBs: 17110 Number of Logic Elements/Cells: 362000 Total RAM Bits: 19822592 Number of I/O: 544 Voltage - Supply: 1.07V ~ 1.13V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Alternative Parts (Cross-Reference): Cross Manufacturer: Intel Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Arria V GX Package: Tray Product Status: Active Number of LABs/CLBs: 17110 Number of Logic Elements/Cells: 362000 Total RAM Bits: 19822592 Number of I/O: 544 Voltage - Supply: 1.07V ~ 1.13V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Intel
Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series: Arria V GX
Package: Tray
Product Status: Active
Number of LABs/CLBs: 17110
Number of Logic Elements/Cells: 362000
Total RAM Bits: 19822592
Number of I/O: 544
Voltage - Supply: 1.07V ~ 1.13V

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXFB3H4F35C4G-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGXFB3H4F35C4G-ND
FPGAs (Field Programmable Gate Array) 5AGXFB3H4F35C4G-ND
Arria V GX Field Programmable Gate Array (FPGA) IC 544 19822592 362000 1152-BBGA, FCBGA Exposed Pad

Arria V GX Field Programmable Gate Array (FPGA) IC 544 19822592 362000 1152-BBGA, FCBGA Exposed Pad

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5AGXFB3H4F35C4G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5AGXFB3H4F35C4G
FPGA Programmable Logic Device 696-5AGXFB3H4F35C4G
FPGA - Field Programmable Gate Array Product overview: 5AGXFB3H4F35C4G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXFB3H4F35C4G can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5AGXFB3H4F35C4G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXFB3H4F35C4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXFB3H4F35C4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGXFB3H4F35C4G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXFB3H4F35C4G
IC FPGA 544 I/O 1152FBGA

IC FPGA 544 I/O 1152FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5AGXFB3H4F35C4G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGXFB3H4F35C4G
Embedded - FPGAs (Field Programmable Gate Array) 5AGXFB3H4F35C4G
IC FPGA 544 I/O 1152FBGA

IC FPGA 544 I/O 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXFB3H4F35C4G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGXFB3H4F35C4G
FPGAs (Field Programmable Gate Array) 5AGXFB3H4F35C4G
Arria V GX Field Programmable Gate Array (FPGA) IC 544 19822592 362000 1152-BBGA, FCBGA Exposed Pad

Arria V GX Field Programmable Gate Array (FPGA) IC 544 19822592 362000 1152-BBGA, FCBGA Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5AGXFB3H4F35C4G
FPGA - Field Programmable Gate Array 5AGXFB3H4F35C4G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5AGXFB3H4F35C4G-ND 696-5AGXFB3H4F35C4G 5AGXFB3H4F35C4G 5AGXFB3H4F35C4G 5AGXFB3H4F35C4G 5AGXFB3H4F35C4G
Product Name Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 362000 362000 362000
Supply Voltage Other; 1.07V ~ 1.13V Other; 1.1 V Other Other; 1.07V ~ 1.13V
Package Type Other; 1152-BBGA, FCBGA Exposed Pad Other; Tray Other; 1152-BBGA, FCBGA Exposed Pad
Pins 1152
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details