Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXBB5D4F35C4G

Description
Win Source Part Number: 1028794-5AGXBB5D4F35 C4G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GX Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 544 Number of LABs/CLBs: 158491 Number of Logic Elements/Cells: 420000 Total RAM Bits: 23625728 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA, FC (35x35) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Intel Other Names: 544-5AGXBB5D4F35C4G
Request a Quote Datasheet
Description
Win Source Part Number: 1028794-5AGXBB5D4F35 C4G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GX Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 544 Number of LABs/CLBs: 158491 Number of Logic Elements/Cells: 420000 Total RAM Bits: 23625728 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA, FC (35x35) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Intel Other Names: 544-5AGXBB5D4F35C4G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1028794-5AGXBB5D4F35C4G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1028794-5AGXBB5D4F35C4G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1028794-5AGXBB5D4F35C4G
Win Source Part Number: 1028794-5AGXBB5D4F35 C4G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GX Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 544 Number of LABs/CLBs: 158491 Number of Logic Elements/Cells: 420000 Total RAM Bits: 23625728 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA, FC (35x35) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Intel Other Names: 544-5AGXBB5D4F35C4G

Win Source Part Number: 1028794-5AGXBB5D4F35C4G
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Arria V GX
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 544
Number of LABs/CLBs: 158491
Number of Logic Elements/Cells: 420000
Total RAM Bits: 23625728
Voltage - Supply: 1.07V ~ 1.13V
Package / Case: 1152-BBGA, FCBGA
Supplier Device Package: 1152-FBGA, FC (35x35)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Intel
Other Names: 544-5AGXBB5D4F35C4G

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-5AGXBB5D4F35C4G-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-5AGXBB5D4F35C4G-ND
FPGAs (Field Programmable Gate Array) 544-5AGXBB5D4F35C4G-ND
Arria V GX Field Programmable Gate Array (FPGA) IC 544 23625728 420000 1152-BBGA, FCBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 544 23625728 420000 1152-BBGA, FCBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5AGXBB5D4F35C4G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5AGXBB5D4F35C4G
FPGA Programmable Logic Device 696-5AGXBB5D4F35C4G
FPGA - Field Programmable Gate Array Product overview: 5AGXBB5D4F35C4G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXBB5D4F35C4G can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5AGXBB5D4F35C4G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXBB5D4F35C4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXBB5D4F35C4G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGXBB5D4F35C4G
FPGAs (Field Programmable Gate Array) 5AGXBB5D4F35C4G
Arria V GX Field Programmable Gate Array (FPGA) IC 544 23625728 420000 1152-BBGA, FCBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 544 23625728 420000 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBB5D4F35C4G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGXBB5D4F35C4G
Embedded - FPGAs (Field Programmable Gate Array) 5AGXBB5D4F35C4G
IC FPGA 544 I/O 1152FBGA

IC FPGA 544 I/O 1152FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBB5D4F35C4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGXBB5D4F35C4G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXBB5D4F35C4G
IC FPGA 544 I/O 1152FBGA

IC FPGA 544 I/O 1152FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1028794-5AGXBB5D4F35C4G 544-5AGXBB5D4F35C4G-ND 696-5AGXBB5D4F35C4G 5AGXBB5D4F35C4G 5AGXBB5D4F35C4G 5AGXBB5D4F35C4G
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 420000 420000 420000
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.07V ~ 1.13V Other; 1.1 V Other; 1.07V ~ 1.13V Other
Package Type Other; 1152-BBGA, FCBGA Other; Tray Other; 1152-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EFC484-2 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details