Intel Corporation FPGAs (Field Programmable Gate Array) 5AGXBA1D4F27C4N

Description
Arria V GX Field Programmable Gate Array (FPGA) IC 336 8666112 75000 672-BBGA, FCBGA
Request a Quote Datasheet
Description
Arria V GX Field Programmable Gate Array (FPGA) IC 336 8666112 75000 672-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-3508-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3508-ND
FPGAs (Field Programmable Gate Array) 544-3508-ND
Arria V GX Field Programmable Gate Array (FPGA) IC 336 8666112 75000 672-BBGA, FCBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 336 8666112 75000 672-BBGA, FCBGA

Buy Now Datasheet
670MHz FPGA Programmable Logic Device - 696-5AGXBA1D4F27C4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
670MHz FPGA Programmable Logic Device
696-5AGXBA1D4F27C4N
670MHz FPGA Programmable Logic Device 696-5AGXBA1D4F27C4N
Field Programmable Gate Array, 670MHz, 75000-Cell, CMOS, PBGA672, ROHS COMPLIANT, FBGA-672 Product overview: 5AGXBA1D4F27C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 670MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 670MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXBA1D4F27C4N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 670MHz, 75000-Cell, CMOS, PBGA672, ROHS COMPLIANT, FBGA-672 Product overview: 5AGXBA1D4F27C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 670MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 670MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXBA1D4F27C4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1010112-5AGXBA1D4F27C4N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1010112-5AGXBA1D4F27C4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1010112-5AGXBA1D4F27C4N
Win Source Part Number: 1010112-5AGXBA1D4F27 C4N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GX Package: Tray Standard Package: 40 Mounting: SMD (SMT) Number of I/O: 336 Number of LABs/CLBs: 3537 Number of Logic Elements/Cells: 75000 Total RAM Bits: 8666112 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 672-BBGA, FCBGA Supplier Device Package: 672-FBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A2C Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 544-3508,965622,5AGX BA1D4F27C4N-ND Base Product Number: 5AGXBA1 Product Status: Obsolete

Win Source Part Number: 1010112-5AGXBA1D4F27C4N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Arria V GX
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Number of I/O: 336
Number of LABs/CLBs: 3537
Number of Logic Elements/Cells: 75000
Total RAM Bits: 8666112
Voltage - Supply: 1.07V ~ 1.13V
Package / Case: 672-BBGA, FCBGA
Supplier Device Package: 672-FBGA (27x27)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A001A2C
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 544-3508,965622,5AGXBA1D4F27C4N-ND
Base Product Number: 5AGXBA1
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5AGXBA1D4F27C4N
FPGA - Field Programmable Gate Array 5AGXBA1D4F27C4N
FPGA - Field Programmable Gate Array FPGA - Arria V GX 2830 LABS 336 IOs

FPGA - Field Programmable Gate Array FPGA - Arria V GX 2830 LABS 336 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXBA1D4F27C4N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5AGXBA1D4F27C4N
FPGAs (Field Programmable Gate Array) 5AGXBA1D4F27C4N
IC FPGA 336 I/O 672FBGA

IC FPGA 336 I/O 672FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXBA1D4F27C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGXBA1D4F27C4N
FPGAs (Field Programmable Gate Array) 5AGXBA1D4F27C4N
Arria V GX Field Programmable Gate Array (FPGA) IC 336 8666112 75000 672-BBGA, FCBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 336 8666112 75000 672-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBA1D4F27C4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGXBA1D4F27C4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXBA1D4F27C4N
IC FPGA 336 I/O 672FBGA

IC FPGA 336 I/O 672FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBA1D4F27C4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGXBA1D4F27C4N
Embedded - FPGAs (Field Programmable Gate Array) 5AGXBA1D4F27C4N
IC FPGA 336 I/O 672FBGA

IC FPGA 336 I/O 672FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-3508-ND 696-5AGXBA1D4F27C4N 1010112-5AGXBA1D4F27C4N 5AGXBA1D4F27C4N 5AGXBA1D4F27C4N 5AGXBA1D4F27C4N 5AGXBA1D4F27C4N 5AGXBA1D4F27C4N
Product Name FPGAs (Field Programmable Gate Array) 670MHz FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 672-BBGA, FCBGA Other; FBGA Other; 672-BBGA, FCBGA Other; 672-BBGA, FCBGA
Pins 672
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 75000 75000 75000 75000
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details