Intel Corporation FPGAs (Field Programmable Gate Array) 5AGXBB3D4F35I5N

Description
Arria V GX Field Programmable Gate Array (FPGA) IC 544 19822592 362000 1152-BBGA, FCBGA Exposed Pad
Request a Quote Datasheet
Description
Arria V GX Field Programmable Gate Array (FPGA) IC 544 19822592 362000 1152-BBGA, FCBGA Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5AGXBB3D4F35I5N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGXBB3D4F35I5N-ND
FPGAs (Field Programmable Gate Array) 5AGXBB3D4F35I5N-ND
Arria V GX Field Programmable Gate Array (FPGA) IC 544 19822592 362000 1152-BBGA, FCBGA Exposed Pad

Arria V GX Field Programmable Gate Array (FPGA) IC 544 19822592 362000 1152-BBGA, FCBGA Exposed Pad

Buy Now Datasheet
622MHz FPGA Programmable Logic Device - 696-5AGXBB3D4F35I5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
622MHz FPGA Programmable Logic Device
696-5AGXBB3D4F35I5N
622MHz FPGA Programmable Logic Device 696-5AGXBB3D4F35I5N
Field Programmable Gate Array, 622MHz, 362000-Cell, CMOS, PBGA1152, ROHS COMPLIANT, FBGA-1152 Product overview: 5AGXBB3D4F35I5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXBB3D4F35I5N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 622MHz, 362000-Cell, CMOS, PBGA1152, ROHS COMPLIANT, FBGA-1152 Product overview: 5AGXBB3D4F35I5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXBB3D4F35I5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBB3D4F35I5N - 764176-5AGXBB3D4F35I5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBB3D4F35I5N
764176-5AGXBB3D4F35I5N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBB3D4F35I5N 764176-5AGXBB3D4F35I5N
Manufacturer: Altera Win Source Part Number: 764176-5AGXBB3D4F35I 5N Series: Arria V GX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1152-BCBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.07 V ~ 1.13 V Number of I/O: 544 Number of LABs/CLBs: 17110 Number of Logic Elements/Cells: 362000 Total RAM Bits: 19822592 Categories: Integrated Circuits (ICs) Manufacturer Package: 1152-FBGA (35x35) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 764176-5AGXBB3D4F35I5N
Series: Arria V GX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 1152-BCBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.07 V ~ 1.13 V
Number of I/O: 544
Number of LABs/CLBs: 17110
Number of Logic Elements/Cells: 362000
Total RAM Bits: 19822592
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1152-FBGA (35x35)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXBB3D4F35I5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGXBB3D4F35I5N
FPGAs (Field Programmable Gate Array) 5AGXBB3D4F35I5N
Arria V GX Field Programmable Gate Array (FPGA) IC 544 19822592 362000 1152-BBGA, FCBGA Exposed Pad

Arria V GX Field Programmable Gate Array (FPGA) IC 544 19822592 362000 1152-BBGA, FCBGA Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBB3D4F35I5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGXBB3D4F35I5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXBB3D4F35I5N
IC FPGA 544 I/O 1152FBGA

IC FPGA 544 I/O 1152FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBB3D4F35I5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGXBB3D4F35I5N
Embedded - FPGAs (Field Programmable Gate Array) 5AGXBB3D4F35I5N
IC FPGA 544 I/O 1152FBGA

IC FPGA 544 I/O 1152FBGA

Supplier's Site Datasheet
FPGA - Field Programmable Gate Array FPGA - Arria V GX 13688 LABs 544 IOs - 386-5AGXBB3D4F35I5N - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Arria V GX 13688 LABs 544 IOs
386-5AGXBB3D4F35I5N
FPGA - Field Programmable Gate Array FPGA - Arria V GX 13688 LABs 544 IOs 386-5AGXBB3D4F35I5N
FPGA - Field Programmable Gate Array FPGA - Arria V GX 13688 LABs 544 IOs

FPGA - Field Programmable Gate Array FPGA - Arria V GX 13688 LABs 544 IOs

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5AGXBB3D4F35I5N-ND 696-5AGXBB3D4F35I5N 764176-5AGXBB3D4F35I5N 5AGXBB3D4F35I5N 5AGXBB3D4F35I5N 5AGXBB3D4F35I5N 386-5AGXBB3D4F35I5N
Product Name FPGAs (Field Programmable Gate Array) 622MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBB3D4F35I5N FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA - Arria V GX 13688 LABs 544 IOs
Package Type Other; 1152-BBGA, FCBGA Exposed Pad Other; FBGA Other; 1152-BBGA, FCBGA Exposed Pad Other; 1152-BBGA, FCBGA Exposed Pad
Pins 1152
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 362000 362000 362000 362000 362000
Internal Frequency 800 MHz 622 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details