Intel Corporation FPGAs (Field Programmable Gate Array) 5AGXBA1D4F31C4G

Description
Arria V GX Field Programmable Gate Array (FPGA) IC 384 8666112 75000 896-BBGA, FCBGA
Request a Quote Datasheet
Description
Arria V GX Field Programmable Gate Array (FPGA) IC 384 8666112 75000 896-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5AGXBA1D4F31C4G-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGXBA1D4F31C4G-ND
FPGAs (Field Programmable Gate Array) 5AGXBA1D4F31C4G-ND
Arria V GX Field Programmable Gate Array (FPGA) IC 384 8666112 75000 896-BBGA, FCBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 384 8666112 75000 896-BBGA, FCBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5AGXBA1D4F31C4G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5AGXBA1D4F31C4G
FPGA Programmable Logic Device 696-5AGXBA1D4F31C4G
FPGA - Field Programmable Gate Array Product overview: 5AGXBA1D4F31C4G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXBA1D4F31C4G can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5AGXBA1D4F31C4G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXBA1D4F31C4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1029803-5AGXBA1D4F31C4G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1029803-5AGXBA1D4F31C4G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1029803-5AGXBA1D4F31C4G
Win Source Part Number: 1029803-5AGXBA1D4F31 C4G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GX Package: Tray Standard Package: 27 Mounting: SMD (SMT) Number of I/O: 384 Number of LABs/CLBs: 3537 Number of Logic Elements/Cells: 75000 Total RAM Bits: 8666112 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 896-BBGA, FCBGA Supplier Device Package: 896-FBGA (31x31) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Intel

Win Source Part Number: 1029803-5AGXBA1D4F31C4G
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Arria V GX
Package: Tray
Standard Package: 27
Mounting: SMD (SMT)
Number of I/O: 384
Number of LABs/CLBs: 3537
Number of Logic Elements/Cells: 75000
Total RAM Bits: 8666112
Voltage - Supply: 1.07V ~ 1.13V
Package / Case: 896-BBGA, FCBGA
Supplier Device Package: 896-FBGA (31x31)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Intel

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5AGXBA1D4F31C4G
FPGA - Field Programmable Gate Array 5AGXBA1D4F31C4G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBA1D4F31C4G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGXBA1D4F31C4G
Embedded - FPGAs (Field Programmable Gate Array) 5AGXBA1D4F31C4G
IC FPGA 384 I/O 896FBGA

IC FPGA 384 I/O 896FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBA1D4F31C4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGXBA1D4F31C4G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXBA1D4F31C4G
IC FPGA 384 I/O 896FBGA

IC FPGA 384 I/O 896FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5AGXBA1D4F31C4G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5AGXBA1D4F31C4G
FPGAs (Field Programmable Gate Array) 5AGXBA1D4F31C4G
IC FPGA 384 I/O 896FBGA

IC FPGA 384 I/O 896FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5AGXBA1D4F31C4G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGXBA1D4F31C4G
FPGAs (Field Programmable Gate Array) 5AGXBA1D4F31C4G
Arria V GX Field Programmable Gate Array (FPGA) IC 384 8666112 75000 896-BBGA, FCBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 384 8666112 75000 896-BBGA, FCBGA

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5AGXBA1D4F31C4G-ND 696-5AGXBA1D4F31C4G 1029803-5AGXBA1D4F31C4G 5AGXBA1D4F31C4G 5AGXBA1D4F31C4G 5AGXBA1D4F31C4G 5AGXBA1D4F31C4G 5AGXBA1D4F31C4G
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 896-BBGA, FCBGA Other; Tray Other; 896-BBGA, FCBGA Other; 896-BBGA, FCBGA
Pins 896
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
User I/Os 416 pins 384 pins 384 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020C7 - 870485-EP1S30F1020C7 - Win Source Electronics
Specs
Package Type Other; 1020-FBGA (33x33)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details