Intel Corporation 622MHz FPGA Programmable Logic Device 5AGXBA1D4F27C5N

Description
Field Programmable Gate Array, 622MHz, 75000-Cell, CMOS, PBGA672, ROHS COMPLIANT, FBGA-672 Product overview: 5AGXBA1D4F27C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXBA1D4F27C5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 622MHz, 75000-Cell, CMOS, PBGA672, ROHS COMPLIANT, FBGA-672 Product overview: 5AGXBA1D4F27C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXBA1D4F27C5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
622MHz FPGA Programmable Logic Device - 696-5AGXBA1D4F27C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
622MHz FPGA Programmable Logic Device
696-5AGXBA1D4F27C5N
622MHz FPGA Programmable Logic Device 696-5AGXBA1D4F27C5N
Field Programmable Gate Array, 622MHz, 75000-Cell, CMOS, PBGA672, ROHS COMPLIANT, FBGA-672 Product overview: 5AGXBA1D4F27C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXBA1D4F27C5N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 622MHz, 75000-Cell, CMOS, PBGA672, ROHS COMPLIANT, FBGA-672 Product overview: 5AGXBA1D4F27C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXBA1D4F27C5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-3515-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3515-ND
FPGAs (Field Programmable Gate Array) 544-3515-ND
Arria V GX Field Programmable Gate Array (FPGA) IC 336 8666112 75000 672-BBGA, FCBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 336 8666112 75000 672-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBA1D4F27C5N - 856691-5AGXBA1D4F27C5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBA1D4F27C5N
856691-5AGXBA1D4F27C5N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBA1D4F27C5N 856691-5AGXBA1D4F27C5N
Manufacturer: Intel Win Source Part Number: 856691-5AGXBA1D4F27C 5N Series: Arria V GX Features: series Field Programmable Gate Array (FPGA) IC 336 8666112 75000 Package: Tray Number of I/O: 336 Part Status: Obsolete Family Name: 5AGXBA1 Categories: Integrated Circuits (ICs) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 5AGXBA1D4F27C5N-ND, 968116, 544-3515

Manufacturer: Intel
Win Source Part Number: 856691-5AGXBA1D4F27C5N
Series: Arria V GX
Features: series Field Programmable Gate Array (FPGA) IC 336 8666112 75000
Package: Tray
Number of I/O: 336
Part Status: Obsolete
Family Name: 5AGXBA1
Categories: Integrated Circuits (ICs)
ECCN: 3A001A2C
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 5AGXBA1D4F27C5N-ND, 968116, 544-3515

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBA1D4F27C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGXBA1D4F27C5N
Embedded - FPGAs (Field Programmable Gate Array) 5AGXBA1D4F27C5N
IC FPGA 336 I/O 672FBGA

IC FPGA 336 I/O 672FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXBA1D4F27C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGXBA1D4F27C5N
FPGAs (Field Programmable Gate Array) 5AGXBA1D4F27C5N
Arria V GX Field Programmable Gate Array (FPGA) IC 336 8666112 75000 672-BBGA, FCBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 336 8666112 75000 672-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBA1D4F27C5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGXBA1D4F27C5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXBA1D4F27C5N
IC FPGA 336 I/O 672FBGA

IC FPGA 336 I/O 672FBGA

Supplier's Site
FPGA - Field Programmable Gate Array FPGA - Arria V GX 2830 LABS 336 IOs - 386-5AGXBA1D4F27C5N - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Arria V GX 2830 LABS 336 IOs
386-5AGXBA1D4F27C5N
FPGA - Field Programmable Gate Array FPGA - Arria V GX 2830 LABS 336 IOs 386-5AGXBA1D4F27C5N
FPGA - Field Programmable Gate Array FPGA - Arria V GX 2830 LABS 336 IOs

FPGA - Field Programmable Gate Array FPGA - Arria V GX 2830 LABS 336 IOs

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5AGXBA1D4F27C5N
FPGA - Field Programmable Gate Array 5AGXBA1D4F27C5N
FPGA - Field Programmable Gate Array FPGA - Arria V GX 2830 LABS 336 IOs

FPGA - Field Programmable Gate Array FPGA - Arria V GX 2830 LABS 336 IOs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5AGXBA1D4F27C5N 544-3515-ND 856691-5AGXBA1D4F27C5N 5AGXBA1D4F27C5N 5AGXBA1D4F27C5N 5AGXBA1D4F27C5N 386-5AGXBA1D4F27C5N 5AGXBA1D4F27C5N
Product Name 622MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBA1D4F27C5N Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA - Arria V GX 2830 LABS 336 IOs FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 75000 75000 75000 75000
Package Type Other; FBGA Other; 672-BBGA, FCBGA Other; 672-BBGA, FCBGA Other; 672-BBGA, FCBGA
Internal Frequency 800 MHz 622 MHz
User I/Os 336 pins 336 pins 336 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details