Manufacturer: Intel
Win Source Part Number: 163289-5AGXA3F31I3NA
Mounting Style: SMD
Number of LABs/CLBs: 56100
Number of Logic Elements/Cells: 148670
Total RAM Bits: 893952
Part Status: Last Time Buy
Categories: Integrated Circuits
Supplier Device Package: 896-FBGA (31x31)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 896-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
The number of I/O: 416
Supply Voltage (V): 1.12V ~ 1.18V
IC FPGA 416 I/O 896FBGA Product overview: 5AGXA3F31I3NAC from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXA3F31I3NAC can be used for catalog matching and distributor lookup.
Arria V GX Field Programmable Gate Array (FPGA) IC 416 893952 148670 896-BBGA, FCBGA
Arria V GX Field Programmable Gate Array (FPGA) IC 416 893952 148670 896-BBGA, FCBGA
IC FPGA 416 I/O 896FBGA
IC FPGA 416 I/O 896FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 163289-5AGXA3F31I3NAC | 696-5AGXA3F31I3NAC | 5AGXA3F31I3NAC-ND | 5AGXA3F31I3NAC | 5AGXA3F31I3NAC | 5AGXA3F31I3NAC |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXA3F31I3NAC | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 148670 | 148670 | 148670 | 148670 | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Supply Voltage | Other; 1.12V ~ 1.18V | Other; 1.12V ~ 1.18V | Other; 1.12V ~ 1.18V | Other | ||
| Package Type | Other; Tray | Other; 896-BBGA, FCBGA | Other; 896-BBGA, FCBGA |