Intel Corporation 622MHz FPGA Programmable Logic Device 5AGTFD3H3F40I5N

Description
Field Programmable Gate Array, 622MHz, 362000-Cell, CMOS, PBGA1517, ROHS COMPLIANT, FBGA-1517 Product overview: 5AGTFD3H3F40I5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGTFD3H3F40I5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 622MHz, 362000-Cell, CMOS, PBGA1517, ROHS COMPLIANT, FBGA-1517 Product overview: 5AGTFD3H3F40I5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGTFD3H3F40I5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
622MHz FPGA Programmable Logic Device - 696-5AGTFD3H3F40I5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
622MHz FPGA Programmable Logic Device
696-5AGTFD3H3F40I5N
622MHz FPGA Programmable Logic Device 696-5AGTFD3H3F40I5N
Field Programmable Gate Array, 622MHz, 362000-Cell, CMOS, PBGA1517, ROHS COMPLIANT, FBGA-1517 Product overview: 5AGTFD3H3F40I5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGTFD3H3F40I5N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 622MHz, 362000-Cell, CMOS, PBGA1517, ROHS COMPLIANT, FBGA-1517 Product overview: 5AGTFD3H3F40I5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGTFD3H3F40I5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGTFD3H3F40I5N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGTFD3H3F40I5N-ND
FPGAs (Field Programmable Gate Array) 5AGTFD3H3F40I5N-ND
Arria V GT Field Programmable Gate Array (FPGA) IC 704 19822592 362000 1517-BBGA

Arria V GT Field Programmable Gate Array (FPGA) IC 704 19822592 362000 1517-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1016629-5AGTFD3H3F40I5N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1016629-5AGTFD3H3F40I5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1016629-5AGTFD3H3F40I5N
Win Source Part Number: 1016629-5AGTFD3H3F40 I5N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GT Package: Tray Standard Package: 21 Mounting: SMD (SMT) Number of I/O: 704 Number of LABs/CLBs: 17110 Number of Logic Elements/Cells: 362000 Total RAM Bits: 19822592 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 1517-BBGA Supplier Device Package: 1517-FBGA (40x40) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A001A2C Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 968115 Base Product Number: 5AGTFD3 Product Status: Obsolete

Win Source Part Number: 1016629-5AGTFD3H3F40I5N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Arria V GT
Package: Tray
Standard Package: 21
Mounting: SMD (SMT)
Number of I/O: 704
Number of LABs/CLBs: 17110
Number of Logic Elements/Cells: 362000
Total RAM Bits: 19822592
Voltage - Supply: 1.07V ~ 1.13V
Package / Case: 1517-BBGA
Supplier Device Package: 1517-FBGA (40x40)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A001A2C
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 968115
Base Product Number: 5AGTFD3
Product Status: Obsolete

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5AGTFD3H3F40I5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGTFD3H3F40I5N
FPGAs (Field Programmable Gate Array) 5AGTFD3H3F40I5N
Arria V GT Field Programmable Gate Array (FPGA) IC 704 19822592 362000 1517-BBGA

Arria V GT Field Programmable Gate Array (FPGA) IC 704 19822592 362000 1517-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5AGTFD3H3F40I5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGTFD3H3F40I5N
Embedded - FPGAs (Field Programmable Gate Array) 5AGTFD3H3F40I5N
IC FPGA 704 I/O 1517FBGA

IC FPGA 704 I/O 1517FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGTFD3H3F40I5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGTFD3H3F40I5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGTFD3H3F40I5N
IC FPGA 704 I/O 1517FBGA

IC FPGA 704 I/O 1517FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5AGTFD3H3F40I5N 5AGTFD3H3F40I5N-ND 1016629-5AGTFD3H3F40I5N 5AGTFD3H3F40I5N 5AGTFD3H3F40I5N 5AGTFD3H3F40I5N
Product Name 622MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 362000 362000 362000 362000
Package Type Other; FBGA Other; 1517-BBGA Other; 1517-BBGA
Internal Frequency 800 MHz
User I/Os 704 pins 704 pins 704 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC33-1X - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 588 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details