Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXBA5D4F31C5N

Description
Win Source Part Number: 999851-5AGXBA5D4F31C 5N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GX Package: Tray Standard Package: 27 Mounting: SMD (SMT) Number of I/O: 384 Number of LABs/CLBs: 8962 Number of Logic Elements/Cells: 190000 Total RAM Bits: 13284352 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 896-BBGA, FCBGA Supplier Device Package: 896-FBGA (31x31) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A2C Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 5AGXBA5D4F31C5N-ND,5 44-3496,965891 Base Product Number: 5AGXBA5 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 999851-5AGXBA5D4F31C 5N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GX Package: Tray Standard Package: 27 Mounting: SMD (SMT) Number of I/O: 384 Number of LABs/CLBs: 8962 Number of Logic Elements/Cells: 190000 Total RAM Bits: 13284352 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 896-BBGA, FCBGA Supplier Device Package: 896-FBGA (31x31) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A2C Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 5AGXBA5D4F31C5N-ND,5 44-3496,965891 Base Product Number: 5AGXBA5 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 999851-5AGXBA5D4F31C5N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
999851-5AGXBA5D4F31C5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 999851-5AGXBA5D4F31C5N
Win Source Part Number: 999851-5AGXBA5D4F31C 5N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GX Package: Tray Standard Package: 27 Mounting: SMD (SMT) Number of I/O: 384 Number of LABs/CLBs: 8962 Number of Logic Elements/Cells: 190000 Total RAM Bits: 13284352 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 896-BBGA, FCBGA Supplier Device Package: 896-FBGA (31x31) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A2C Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 5AGXBA5D4F31C5N-ND,5 44-3496,965891 Base Product Number: 5AGXBA5 Product Status: Obsolete

Win Source Part Number: 999851-5AGXBA5D4F31C5N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Arria V GX
Package: Tray
Standard Package: 27
Mounting: SMD (SMT)
Number of I/O: 384
Number of LABs/CLBs: 8962
Number of Logic Elements/Cells: 190000
Total RAM Bits: 13284352
Voltage - Supply: 1.07V ~ 1.13V
Package / Case: 896-BBGA, FCBGA
Supplier Device Package: 896-FBGA (31x31)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A001A2C
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 5AGXBA5D4F31C5N-ND,544-3496,965891
Base Product Number: 5AGXBA5
Product Status: Obsolete

Buy Now Datasheet
622MHz FPGA Programmable Logic Device - 696-5AGXBA5D4F31C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
622MHz FPGA Programmable Logic Device
696-5AGXBA5D4F31C5N
622MHz FPGA Programmable Logic Device 696-5AGXBA5D4F31C5N
Field Programmable Gate Array, 622MHz, 190000-Cell, CMOS, PBGA896, ROHS COMPLIANT, FBGA-896 Product overview: 5AGXBA5D4F31C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXBA5D4F31C5N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 622MHz, 190000-Cell, CMOS, PBGA896, ROHS COMPLIANT, FBGA-896 Product overview: 5AGXBA5D4F31C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXBA5D4F31C5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-3496-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3496-ND
FPGAs (Field Programmable Gate Array) 544-3496-ND
Arria V GX Field Programmable Gate Array (FPGA) IC 384 13284352 190000 896-BBGA, FCBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 384 13284352 190000 896-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXBA5D4F31C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGXBA5D4F31C5N
FPGAs (Field Programmable Gate Array) 5AGXBA5D4F31C5N
Arria V GX Field Programmable Gate Array (FPGA) IC 384 13284352 190000 896-BBGA, FCBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 384 13284352 190000 896-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBA5D4F31C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGXBA5D4F31C5N
Embedded - FPGAs (Field Programmable Gate Array) 5AGXBA5D4F31C5N
IC FPGA 384 I/O 896FBGA

IC FPGA 384 I/O 896FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXBA5D4F31C5N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5AGXBA5D4F31C5N
FPGAs (Field Programmable Gate Array) 5AGXBA5D4F31C5N
IC FPGA 384 I/O 896FBGA

IC FPGA 384 I/O 896FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBA5D4F31C5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGXBA5D4F31C5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXBA5D4F31C5N
IC FPGA 384 I/O 896FBGA

IC FPGA 384 I/O 896FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5AGXBA5D4F31C5N
FPGA - Field Programmable Gate Array 5AGXBA5D4F31C5N
FPGA - Field Programmable Gate Array FPGA - Arria V GX 7169 LABS 384 IOs

FPGA - Field Programmable Gate Array FPGA - Arria V GX 7169 LABS 384 IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 999851-5AGXBA5D4F31C5N 696-5AGXBA5D4F31C5N 544-3496-ND 5AGXBA5D4F31C5N 5AGXBA5D4F31C5N 5AGXBA5D4F31C5N 5AGXBA5D4F31C5N 5AGXBA5D4F31C5N
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 622MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 190000 190000 190000 190000
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.07V ~ 1.13V Other; 1.13V Other; 1.07V ~ 1.13V Other; 1.07V ~ 1.13V Other
Package Type Other; FBGA Other; 896-BBGA, FCBGA Other; 896-BBGA, FCBGA Other; 896-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70B724C8 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details