Intel Corporation FPGAs (Field Programmable Gate Array) 5AGXBA7D4F35C4N

Description
Arria V GX Field Programmable Gate Array (FPGA) IC 544 15470592 242000 1152-BBGA, FCBGA Exposed Pad
Request a Quote
Description
Arria V GX Field Programmable Gate Array (FPGA) IC 544 15470592 242000 1152-BBGA, FCBGA Exposed Pad
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5AGXBA7D4F35C4N is an FPGA from the Arria V series by Lingto Electronic Limited, featuring 544 I/O pins and housed in a 1152FBGA package. This device is designed for high-performance applications, offering a range of electrical characteristics suitable for various operating conditions. It supports multiple configuration methods, including JTAG and Active Serial, ensuring flexibility in deployment. The FPGA is equipped with advanced transceiver capabilities, allowing for high-speed data transmission and efficient core performance. Additionally, it includes specifications for peripheral performance and user watchdog functionality, making it suitable for complex embedded systems. This product is ideal for engineers seeking a reliable and versatile FPGA solution for their projects.

Datasheet Summary
Powered by GS/AI

The 5AGXBA7D4F35C4N is an FPGA from the Arria V series by Lingto Electronic Limited, featuring 544 I/O pins and housed in a 1152FBGA package. This device is designed for high-performance applications, offering a range of electrical characteristics suitable for various operating conditions. It supports multiple configuration methods, including JTAG and Active Serial, ensuring flexibility in deployment. The FPGA is equipped with advanced transceiver capabilities, allowing for high-speed data transmission and efficient core performance. Additionally, it includes specifications for peripheral performance and user watchdog functionality, making it suitable for complex embedded systems. This product is ideal for engineers seeking a reliable and versatile FPGA solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5AGXBA7D4F35C4N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGXBA7D4F35C4N-ND
FPGAs (Field Programmable Gate Array) 5AGXBA7D4F35C4N-ND
Arria V GX Field Programmable Gate Array (FPGA) IC 544 15470592 242000 1152-BBGA, FCBGA Exposed Pad

Arria V GX Field Programmable Gate Array (FPGA) IC 544 15470592 242000 1152-BBGA, FCBGA Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBA7D4F35C4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGXBA7D4F35C4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXBA7D4F35C4N
IC FPGA 544 I/O 1152FBGA

IC FPGA 544 I/O 1152FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBA7D4F35C4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGXBA7D4F35C4N
Embedded - FPGAs (Field Programmable Gate Array) 5AGXBA7D4F35C4N
IC FPGA 544 I/O 1152FBGA

IC FPGA 544 I/O 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXBA7D4F35C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGXBA7D4F35C4N
FPGAs (Field Programmable Gate Array) 5AGXBA7D4F35C4N
Arria V GX Field Programmable Gate Array (FPGA) IC 544 15470592 242000 1152-BBGA, FCBGA Exposed Pad

Arria V GX Field Programmable Gate Array (FPGA) IC 544 15470592 242000 1152-BBGA, FCBGA Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5AGXBA7D4F35C4N-ND 5AGXBA7D4F35C4N 5AGXBA7D4F35C4N 5AGXBA7D4F35C4N
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Exposed Pad Other; 1152-BBGA, FCBGA Exposed Pad
Pins 1152
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other Other; 1.07V ~ 1.13V
Unlock Full Specs
to access all available technical data