Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGTFC7H3F35I5N

Description
Win Source Part Number: 1001872-5AGTFC7H3F35 I5N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GT Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 544 Number of LABs/CLBs: 11460 Number of Logic Elements/Cells: 242000 Total RAM Bits: 15470592 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 1152-BBGA, FCBGA Exposed Pad Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A001A2C Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 968833 Base Product Number: 5AGTFC7 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1001872-5AGTFC7H3F35 I5N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GT Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 544 Number of LABs/CLBs: 11460 Number of Logic Elements/Cells: 242000 Total RAM Bits: 15470592 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 1152-BBGA, FCBGA Exposed Pad Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A001A2C Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 968833 Base Product Number: 5AGTFC7 Product Status: Obsolete
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source part number 1001872-5AGTFC7H3F35I5N is an Arria V GT series Field Programmable Gate Array (FPGA) designed for embedded applications. It features a total of 242,000 logic elements and 11,460 logic array blocks (LABs/CLBs), providing substantial processing capability for complex tasks. The device supports 544 input/output pins and has a total RAM capacity of 15,470,592 bits, making it suitable for data-intensive applications. This FPGA operates within a supply voltage range of 1.07V to 1.13V and is housed in a 1152-BBGA package with an exposed pad, measuring 35x35 mm. It is rated for an operating temperature range of -40°C to 100°C, which allows for deployment in various environmental conditions. The product is classified as obsolete, indicating that it may no longer be in production, which could affect long-term availability for projects.

Datasheet Summary
Powered by GS/AI

The Win Source part number 1001872-5AGTFC7H3F35I5N is an Arria V GT series Field Programmable Gate Array (FPGA) designed for embedded applications. It features a total of 242,000 logic elements and 11,460 logic array blocks (LABs/CLBs), providing substantial processing capability for complex tasks. The device supports 544 input/output pins and has a total RAM capacity of 15,470,592 bits, making it suitable for data-intensive applications. This FPGA operates within a supply voltage range of 1.07V to 1.13V and is housed in a 1152-BBGA package with an exposed pad, measuring 35x35 mm. It is rated for an operating temperature range of -40°C to 100°C, which allows for deployment in various environmental conditions. The product is classified as obsolete, indicating that it may no longer be in production, which could affect long-term availability for projects.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1001872-5AGTFC7H3F35I5N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1001872-5AGTFC7H3F35I5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1001872-5AGTFC7H3F35I5N
Win Source Part Number: 1001872-5AGTFC7H3F35 I5N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GT Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 544 Number of LABs/CLBs: 11460 Number of Logic Elements/Cells: 242000 Total RAM Bits: 15470592 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 1152-BBGA, FCBGA Exposed Pad Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A001A2C Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 968833 Base Product Number: 5AGTFC7 Product Status: Obsolete

Win Source Part Number: 1001872-5AGTFC7H3F35I5N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Arria V GT
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 544
Number of LABs/CLBs: 11460
Number of Logic Elements/Cells: 242000
Total RAM Bits: 15470592
Voltage - Supply: 1.07V ~ 1.13V
Package / Case: 1152-BBGA, FCBGA Exposed Pad
Supplier Device Package: 1152-FBGA (35x35)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A001A2C
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 968833
Base Product Number: 5AGTFC7
Product Status: Obsolete

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5AGTFC7H3F35I5N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGTFC7H3F35I5N-ND
FPGAs (Field Programmable Gate Array) 5AGTFC7H3F35I5N-ND
Arria V GT Field Programmable Gate Array (FPGA) IC 544 15470592 242000 1152-BBGA, FCBGA Exposed Pad

Arria V GT Field Programmable Gate Array (FPGA) IC 544 15470592 242000 1152-BBGA, FCBGA Exposed Pad

Buy Now Datasheet
622MHz FPGA Programmable Logic Device - 696-5AGTFC7H3F35I5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
622MHz FPGA Programmable Logic Device
696-5AGTFC7H3F35I5N
622MHz FPGA Programmable Logic Device 696-5AGTFC7H3F35I5N
Field Programmable Gate Array, 622MHz, 242000-Cell, CMOS, PBGA1152, ROHS COMPLIANT, FBGA-1152 Product overview: 5AGTFC7H3F35I5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGTFC7H3F35I5N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 622MHz, 242000-Cell, CMOS, PBGA1152, ROHS COMPLIANT, FBGA-1152 Product overview: 5AGTFC7H3F35I5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGTFC7H3F35I5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGTFC7H3F35I5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGTFC7H3F35I5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGTFC7H3F35I5N
IC FPGA 544 I/O 1152FBGA

IC FPGA 544 I/O 1152FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5AGTFC7H3F35I5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGTFC7H3F35I5N
Embedded - FPGAs (Field Programmable Gate Array) 5AGTFC7H3F35I5N
IC FPGA 544 I/O 1152FBGA

IC FPGA 544 I/O 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGTFC7H3F35I5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGTFC7H3F35I5N
FPGAs (Field Programmable Gate Array) 5AGTFC7H3F35I5N
Arria V GT Field Programmable Gate Array (FPGA) IC 544 15470592 242000 1152-BBGA, FCBGA Exposed Pad

Arria V GT Field Programmable Gate Array (FPGA) IC 544 15470592 242000 1152-BBGA, FCBGA Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1001872-5AGTFC7H3F35I5N 5AGTFC7H3F35I5N-ND 696-5AGTFC7H3F35I5N 5AGTFC7H3F35I5N 5AGTFC7H3F35I5N 5AGTFC7H3F35I5N
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) 622MHz FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 242000 242000 242000 242000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.07V ~ 1.13V Other; 1.13V Other Other; 1.07V ~ 1.13V
Package Type Other; 1152-BBGA, FCBGA Exposed Pad Other; FBGA Other; 1152-BBGA, FCBGA Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-1 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details