Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBA5D4F31I5N 5AGXBA5D4F31I5N

Description
Manufacturer: Intel Win Source Part Number: 846676-5AGXBA5D4F31I 5N Series: Arria V GX Features: series Field Programmable Gate Array (FPGA) IC 384 13284352 190000 Package: Tray Number of I/O: 384 Part Status: Obsolete Family Name: 5AGXBA5 Categories: Integrated Circuits (ICs) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 846676-5AGXBA5D4F31I 5N Series: Arria V GX Features: series Field Programmable Gate Array (FPGA) IC 384 13284352 190000 Package: Tray Number of I/O: 384 Part Status: Obsolete Family Name: 5AGXBA5 Categories: Integrated Circuits (ICs) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBA5D4F31I5N - 846676-5AGXBA5D4F31I5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBA5D4F31I5N
846676-5AGXBA5D4F31I5N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBA5D4F31I5N 846676-5AGXBA5D4F31I5N
Manufacturer: Intel Win Source Part Number: 846676-5AGXBA5D4F31I 5N Series: Arria V GX Features: series Field Programmable Gate Array (FPGA) IC 384 13284352 190000 Package: Tray Number of I/O: 384 Part Status: Obsolete Family Name: 5AGXBA5 Categories: Integrated Circuits (ICs) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 846676-5AGXBA5D4F31I5N
Series: Arria V GX
Features: series Field Programmable Gate Array (FPGA) IC 384 13284352 190000
Package: Tray
Number of I/O: 384
Part Status: Obsolete
Family Name: 5AGXBA5
Categories: Integrated Circuits (ICs)
ECCN: 3A001A2C
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 27
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXBA5D4F31I5N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGXBA5D4F31I5N-ND
FPGAs (Field Programmable Gate Array) 5AGXBA5D4F31I5N-ND
Arria V GX Field Programmable Gate Array (FPGA) IC 384 13284352 190000 896-BBGA, FCBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 384 13284352 190000 896-BBGA, FCBGA

Buy Now Datasheet
622MHz FPGA Programmable Logic Device - 696-5AGXBA5D4F31I5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
622MHz FPGA Programmable Logic Device
696-5AGXBA5D4F31I5N
622MHz FPGA Programmable Logic Device 696-5AGXBA5D4F31I5N
Field Programmable Gate Array, 622MHz, 190000-Cell, CMOS, PBGA896, ROHS COMPLIANT, FBGA-896 Product overview: 5AGXBA5D4F31I5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXBA5D4F31I5N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 622MHz, 190000-Cell, CMOS, PBGA896, ROHS COMPLIANT, FBGA-896 Product overview: 5AGXBA5D4F31I5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXBA5D4F31I5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBA5D4F31I5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGXBA5D4F31I5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXBA5D4F31I5N
IC FPGA 384 I/O 896FBGA

IC FPGA 384 I/O 896FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBA5D4F31I5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGXBA5D4F31I5N
Embedded - FPGAs (Field Programmable Gate Array) 5AGXBA5D4F31I5N
IC FPGA 384 I/O 896FBGA

IC FPGA 384 I/O 896FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXBA5D4F31I5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGXBA5D4F31I5N
FPGAs (Field Programmable Gate Array) 5AGXBA5D4F31I5N
Arria V GX Field Programmable Gate Array (FPGA) IC 384 13284352 190000 896-BBGA, FCBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 384 13284352 190000 896-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 846676-5AGXBA5D4F31I5N 5AGXBA5D4F31I5N-ND 696-5AGXBA5D4F31I5N 5AGXBA5D4F31I5N 5AGXBA5D4F31I5N 5AGXBA5D4F31I5N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBA5D4F31I5N FPGAs (Field Programmable Gate Array) 622MHz FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 896-BBGA, FCBGA Other; FBGA Other; 896-BBGA, FCBGA
Pins 896
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 190000 190000 190000
Unlock Full Specs
to access all available technical data