Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGTFD7K3F40I5G

Description
Win Source Part Number: 1196890-5AGTFD7K3F40 I5G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GT Package: Tray Standard Package: 21 Mounting: SMD (SMT) Number of I/O: 342 Number of LABs/CLBs: 23773 Number of Logic Elements/Cells: 504000 Total RAM Bits: 27695104 Voltage - Supply: 0.82V ~ 0.88V Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FBGA, FC (40x40) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Intel Other Names: 544-5AGTFD7K3F40I5G
Request a Quote Datasheet
Description
Win Source Part Number: 1196890-5AGTFD7K3F40 I5G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GT Package: Tray Standard Package: 21 Mounting: SMD (SMT) Number of I/O: 342 Number of LABs/CLBs: 23773 Number of Logic Elements/Cells: 504000 Total RAM Bits: 27695104 Voltage - Supply: 0.82V ~ 0.88V Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FBGA, FC (40x40) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Intel Other Names: 544-5AGTFD7K3F40I5G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1196890-5AGTFD7K3F40I5G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1196890-5AGTFD7K3F40I5G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1196890-5AGTFD7K3F40I5G
Win Source Part Number: 1196890-5AGTFD7K3F40 I5G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GT Package: Tray Standard Package: 21 Mounting: SMD (SMT) Number of I/O: 342 Number of LABs/CLBs: 23773 Number of Logic Elements/Cells: 504000 Total RAM Bits: 27695104 Voltage - Supply: 0.82V ~ 0.88V Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FBGA, FC (40x40) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Intel Other Names: 544-5AGTFD7K3F40I5G

Win Source Part Number: 1196890-5AGTFD7K3F40I5G
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Arria V GT
Package: Tray
Standard Package: 21
Mounting: SMD (SMT)
Number of I/O: 342
Number of LABs/CLBs: 23773
Number of Logic Elements/Cells: 504000
Total RAM Bits: 27695104
Voltage - Supply: 0.82V ~ 0.88V
Package / Case: 1517-BBGA, FCBGA
Supplier Device Package: 1517-FBGA, FC (40x40)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Intel
Other Names: 544-5AGTFD7K3F40I5G

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5AGTFD7K3F40I5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5AGTFD7K3F40I5G
FPGA Programmable Logic Device 696-5AGTFD7K3F40I5G
FPGA - Field Programmable Gate Array Product overview: 5AGTFD7K3F40I5G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGTFD7K3F40I5G can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5AGTFD7K3F40I5G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGTFD7K3F40I5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-5AGTFD7K3F40I5G-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-5AGTFD7K3F40I5G-ND
FPGAs (Field Programmable Gate Array) 544-5AGTFD7K3F40I5G-ND
Arria V GT Field Programmable Gate Array (FPGA) IC 342 27695104 504000 1517-BBGA, FCBGA

Arria V GT Field Programmable Gate Array (FPGA) IC 342 27695104 504000 1517-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5AGTFD7K3F40I5G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGTFD7K3F40I5G
Embedded - FPGAs (Field Programmable Gate Array) 5AGTFD7K3F40I5G
IC FPGA 342 I/O 1517FBGA

IC FPGA 342 I/O 1517FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGTFD7K3F40I5G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGTFD7K3F40I5G
FPGAs (Field Programmable Gate Array) 5AGTFD7K3F40I5G
Arria V GT Field Programmable Gate Array (FPGA) IC 342 27695104 504000 1517-BBGA, FCBGA

Arria V GT Field Programmable Gate Array (FPGA) IC 342 27695104 504000 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGTFD7K3F40I5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGTFD7K3F40I5G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGTFD7K3F40I5G
IC FPGA 342 I/O 1517FBGA

IC FPGA 342 I/O 1517FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1196890-5AGTFD7K3F40I5G 696-5AGTFD7K3F40I5G 544-5AGTFD7K3F40I5G-ND 5AGTFD7K3F40I5G 5AGTFD7K3F40I5G 5AGTFD7K3F40I5G
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 504000 504000 504000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.82V ~ 0.88V Other; 1.1 V Other; 0.82V ~ 0.88V Other
Package Type Other; Tray Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details