Intel Corporation FPGA Programmable Logic Device 5AGTMD3G3F31I3NAA

Description
IC FPGA 384 I/O 896FBGA Product overview: 5AGTMD3G3F31I3NAA from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGTMD3G3F31I3NA A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 384 I/O 896FBGA Product overview: 5AGTMD3G3F31I3NAA from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGTMD3G3F31I3NA A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-5AGTMD3G3F31I3NAA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5AGTMD3G3F31I3NAA
FPGA Programmable Logic Device 696-5AGTMD3G3F31I3NAA
IC FPGA 384 I/O 896FBGA Product overview: 5AGTMD3G3F31I3NAA from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGTMD3G3F31I3NA A can be used for catalog matching and distributor lookup.

IC FPGA 384 I/O 896FBGA Product overview: 5AGTMD3G3F31I3NAA from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGTMD3G3F31I3NAA can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5AGTMD3G3F31I3NAA-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGTMD3G3F31I3NAA-ND
FPGAs (Field Programmable Gate Array) 5AGTMD3G3F31I3NAA-ND
Arria V GT Field Programmable Gate Array (FPGA) IC 384 19822592 362000 896-BBGA, FCBGA

Arria V GT Field Programmable Gate Array (FPGA) IC 384 19822592 362000 896-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1020301-5AGTMD3G3F31I3NAA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1020301-5AGTMD3G3F31I3NAA
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1020301-5AGTMD3G3F31I3NAA
Win Source Part Number: 1020301-5AGTMD3G3F31 I3NAA Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GT Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 384 Number of LABs/CLBs: 17110 Number of Logic Elements/Cells: 362000 Total RAM Bits: 19822592 Voltage - Supply: 1.12V ~ 1.18V Package / Case: 896-BBGA, FCBGA Supplier Device Package: 896-FBGA (31x31) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Intel Other Names: 968960 Product Status: Obsolete

Win Source Part Number: 1020301-5AGTMD3G3F31I3NAA
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Arria V GT
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 384
Number of LABs/CLBs: 17110
Number of Logic Elements/Cells: 362000
Total RAM Bits: 19822592
Voltage - Supply: 1.12V ~ 1.18V
Package / Case: 896-BBGA, FCBGA
Supplier Device Package: 896-FBGA (31x31)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: OBSOLETE
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
HTSUS: 0000.00.0000
Mfr: Intel
Other Names: 968960
Product Status: Obsolete

Buy Now
FPGAs (Field Programmable Gate Array) - 5AGTMD3G3F31I3NAA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGTMD3G3F31I3NAA
FPGAs (Field Programmable Gate Array) 5AGTMD3G3F31I3NAA
Arria V GT Field Programmable Gate Array (FPGA) IC 384 19822592 362000 896-BBGA, FCBGA

Arria V GT Field Programmable Gate Array (FPGA) IC 384 19822592 362000 896-BBGA, FCBGA

Buy Now
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGTMD3G3F31I3NAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGTMD3G3F31I3NAA
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGTMD3G3F31I3NAA
IC FPGA 384 I/O 896FBGA

IC FPGA 384 I/O 896FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5AGTMD3G3F31I3NAA - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGTMD3G3F31I3NAA
Embedded - FPGAs (Field Programmable Gate Array) 5AGTMD3G3F31I3NAA
IC FPGA 384 I/O 896FBGA

IC FPGA 384 I/O 896FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5AGTMD3G3F31I3NAA 5AGTMD3G3F31I3NAA-ND 1020301-5AGTMD3G3F31I3NAA 5AGTMD3G3F31I3NAA 5AGTMD3G3F31I3NAA 5AGTMD3G3F31I3NAA
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 362000 362000 362000 362000
Package Type Other; Tray Other; 896-BBGA, FCBGA Other; 896-BBGA, FCBGA
User I/Os 384 pins 384 pins 384 pins
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details