Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGTMC3D3F31I5G

Description
Win Source Part Number: 1008410-5AGTMC3D3F31 I5G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GT Package: Tray Standard Package: 27 Mounting: SMD (SMT) Number of I/O: 416 Number of LABs/CLBs: 7362 Number of Logic Elements/Cells: 156000 Total RAM Bits: 11746304 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 896-BBGA, FCBGA Supplier Device Package: 896-FBGA (31x31) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Intel
Request a Quote Datasheet
Description
Win Source Part Number: 1008410-5AGTMC3D3F31 I5G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GT Package: Tray Standard Package: 27 Mounting: SMD (SMT) Number of I/O: 416 Number of LABs/CLBs: 7362 Number of Logic Elements/Cells: 156000 Total RAM Bits: 11746304 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 896-BBGA, FCBGA Supplier Device Package: 896-FBGA (31x31) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Intel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1008410-5AGTMC3D3F31I5G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1008410-5AGTMC3D3F31I5G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1008410-5AGTMC3D3F31I5G
Win Source Part Number: 1008410-5AGTMC3D3F31 I5G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GT Package: Tray Standard Package: 27 Mounting: SMD (SMT) Number of I/O: 416 Number of LABs/CLBs: 7362 Number of Logic Elements/Cells: 156000 Total RAM Bits: 11746304 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 896-BBGA, FCBGA Supplier Device Package: 896-FBGA (31x31) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Intel

Win Source Part Number: 1008410-5AGTMC3D3F31I5G
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Arria V GT
Package: Tray
Standard Package: 27
Mounting: SMD (SMT)
Number of I/O: 416
Number of LABs/CLBs: 7362
Number of Logic Elements/Cells: 156000
Total RAM Bits: 11746304
Voltage - Supply: 1.07V ~ 1.13V
Package / Case: 896-BBGA, FCBGA
Supplier Device Package: 896-FBGA (31x31)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Intel

Buy Now
1.1V FPGA Programmable Logic Device - 696-5AGTMC3D3F31I5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1V FPGA Programmable Logic Device
696-5AGTMC3D3F31I5G
1.1V FPGA Programmable Logic Device 696-5AGTMC3D3F31I5G
FPGA Arria® V GT Family 156000 Cells 28nm Technology 1.1V 896-Pin FC-FBGA Tray Product overview: 5AGTMC3D3F31I5G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGTMC3D3F31I5G can be used for catalog matching and distributor lookup.

FPGA Arria® V GT Family 156000 Cells 28nm Technology 1.1V 896-Pin FC-FBGA Tray Product overview: 5AGTMC3D3F31I5G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGTMC3D3F31I5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGTMC3D3F31I5G-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGTMC3D3F31I5G-ND
FPGAs (Field Programmable Gate Array) 5AGTMC3D3F31I5G-ND
Arria V GT Field Programmable Gate Array (FPGA) IC 416 11746304 156000 896-BBGA, FCBGA

Arria V GT Field Programmable Gate Array (FPGA) IC 416 11746304 156000 896-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5AGTMC3D3F31I5G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGTMC3D3F31I5G
Embedded - FPGAs (Field Programmable Gate Array) 5AGTMC3D3F31I5G
IC FPGA 416 I/O 896FBGA

IC FPGA 416 I/O 896FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGTMC3D3F31I5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGTMC3D3F31I5G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGTMC3D3F31I5G
IC FPGA 416 I/O 896FBGA

IC FPGA 416 I/O 896FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5AGTMC3D3F31I5G
FPGA - Field Programmable Gate Array 5AGTMC3D3F31I5G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5AGTMC3D3F31I5G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGTMC3D3F31I5G
FPGAs (Field Programmable Gate Array) 5AGTMC3D3F31I5G
Arria V GT Field Programmable Gate Array (FPGA) IC 416 11746304 156000 896-BBGA, FCBGA

Arria V GT Field Programmable Gate Array (FPGA) IC 416 11746304 156000 896-BBGA, FCBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1008410-5AGTMC3D3F31I5G 696-5AGTMC3D3F31I5G 5AGTMC3D3F31I5G-ND 5AGTMC3D3F31I5G 5AGTMC3D3F31I5G 5AGTMC3D3F31I5G 5AGTMC3D3F31I5G
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1.1V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 156000 156000 156000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.07V ~ 1.13V Other; 1.1 V Other Other; 1.07V ~ 1.13V
Package Type Other; Tray Other; 896-BBGA, FCBGA Other; 896-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details