Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGTFD7K3F40I3NAA

Description
Win Source Part Number: 1225481-5AGTFD7K3F40 I3NAA Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GT Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 704 Number of LABs/CLBs: 190240 Number of Logic Elements/Cells: 504000 Total RAM Bits: 27695104 Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FBGA, FC (40x40) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 83 pct. MSL Level: 4 (72 Hours) Mfr: Intel Other Names: 544-5AGTFD7K3F40I3NA A Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1225481-5AGTFD7K3F40 I3NAA Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GT Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 704 Number of LABs/CLBs: 190240 Number of Logic Elements/Cells: 504000 Total RAM Bits: 27695104 Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FBGA, FC (40x40) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 83 pct. MSL Level: 4 (72 Hours) Mfr: Intel Other Names: 544-5AGTFD7K3F40I3NA A Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1225481-5AGTFD7K3F40I3NAA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1225481-5AGTFD7K3F40I3NAA
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1225481-5AGTFD7K3F40I3NAA
Win Source Part Number: 1225481-5AGTFD7K3F40 I3NAA Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GT Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 704 Number of LABs/CLBs: 190240 Number of Logic Elements/Cells: 504000 Total RAM Bits: 27695104 Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FBGA, FC (40x40) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 83 pct. MSL Level: 4 (72 Hours) Mfr: Intel Other Names: 544-5AGTFD7K3F40I3NA A Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1225481-5AGTFD7K3F40I3NAA
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Arria V GT
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 704
Number of LABs/CLBs: 190240
Number of Logic Elements/Cells: 504000
Total RAM Bits: 27695104
Package / Case: 1517-BBGA, FCBGA
Supplier Device Package: 1517-FBGA, FC (40x40)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: OBSOLETE
Fake Threat In the Open Market: 83 pct.
MSL Level: 4 (72 Hours)
Mfr: Intel
Other Names: 544-5AGTFD7K3F40I3NAA
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
FPGA Programmable Logic Device - 696-5AGTFD7K3F40I3NAA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5AGTFD7K3F40I3NAA
FPGA Programmable Logic Device 696-5AGTFD7K3F40I3NAA
IC FPGA 704 I/O 1517FBGA / series Field Programmable Gate Array (FPGA) IC 704 27695104 504000 1517-BBGA, FCBGA Product overview: 5AGTFD7K3F40I3NAA from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGTFD7K3F40I3NA A can be used for catalog matching and distributor lookup.

IC FPGA 704 I/O 1517FBGA / series Field Programmable Gate Array (FPGA) IC 704 27695104 504000 1517-BBGA, FCBGA Product overview: 5AGTFD7K3F40I3NAA from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGTFD7K3F40I3NAA can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5AGTFD7K3F40I3NAA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGTFD7K3F40I3NAA
FPGAs (Field Programmable Gate Array) 5AGTFD7K3F40I3NAA
Arria V GT Field Programmable Gate Array (FPGA) IC 704 27695104 504000 1517-BBGA, FCBGA

Arria V GT Field Programmable Gate Array (FPGA) IC 704 27695104 504000 1517-BBGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - 5AGTFD7K3F40I3NAA - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGTFD7K3F40I3NAA
Embedded - FPGAs (Field Programmable Gate Array) 5AGTFD7K3F40I3NAA
IC FPGA 704 I/O 1517FBGA

IC FPGA 704 I/O 1517FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1225481-5AGTFD7K3F40I3NAA 696-5AGTFD7K3F40I3NAA 5AGTFD7K3F40I3NAA 5AGTFD7K3F40I3NAA
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 504000 504000 504000 504000
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details