Intel Corporation FPGA Programmable Logic Device 5AGTFD3H3F40I3G

Description
FPGA - Field Programmable Gate Array Product overview: 5AGTFD3H3F40I3G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGTFD3H3F40I3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: 5AGTFD3H3F40I3G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGTFD3H3F40I3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-5AGTFD3H3F40I3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5AGTFD3H3F40I3G
FPGA Programmable Logic Device 696-5AGTFD3H3F40I3G
FPGA - Field Programmable Gate Array Product overview: 5AGTFD3H3F40I3G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGTFD3H3F40I3G can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5AGTFD3H3F40I3G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGTFD3H3F40I3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1018336-5AGTFD3H3F40I3G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1018336-5AGTFD3H3F40I3G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1018336-5AGTFD3H3F40I3G
Win Source Part Number: 1018336-5AGTFD3H3F40 I3G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GT Package: Tray Standard Package: 21 Mounting: SMD (SMT) Number of I/O: 704 Number of LABs/CLBs: 17110 Number of Logic Elements/Cells: 362000 Total RAM Bits: 19822592 Voltage - Supply: 1.12V ~ 1.18V Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FBGA, FC (40x40) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Intel

Win Source Part Number: 1018336-5AGTFD3H3F40I3G
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Arria V GT
Package: Tray
Standard Package: 21
Mounting: SMD (SMT)
Number of I/O: 704
Number of LABs/CLBs: 17110
Number of Logic Elements/Cells: 362000
Total RAM Bits: 19822592
Voltage - Supply: 1.12V ~ 1.18V
Package / Case: 1517-BBGA, FCBGA
Supplier Device Package: 1517-FBGA, FC (40x40)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Intel

Buy Now
FPGAs (Field Programmable Gate Array) - 5AGTFD3H3F40I3G-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGTFD3H3F40I3G-ND
FPGAs (Field Programmable Gate Array) 5AGTFD3H3F40I3G-ND
Arria V GT Field Programmable Gate Array (FPGA) IC 704 19822592 362000 1517-BBGA, FCBGA

Arria V GT Field Programmable Gate Array (FPGA) IC 704 19822592 362000 1517-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5AGTFD3H3F40I3G
FPGA - Field Programmable Gate Array 5AGTFD3H3F40I3G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGTFD3H3F40I3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGTFD3H3F40I3G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGTFD3H3F40I3G
IC FPGA 704 I/O 1517FBGA

IC FPGA 704 I/O 1517FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5AGTFD3H3F40I3G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGTFD3H3F40I3G
Embedded - FPGAs (Field Programmable Gate Array) 5AGTFD3H3F40I3G
IC FPGA 704 I/O 1517FBGA

IC FPGA 704 I/O 1517FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGTFD3H3F40I3G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGTFD3H3F40I3G
FPGAs (Field Programmable Gate Array) 5AGTFD3H3F40I3G
Arria V GT Field Programmable Gate Array (FPGA) IC 704 19822592 362000 1517-BBGA, FCBGA

Arria V GT Field Programmable Gate Array (FPGA) IC 704 19822592 362000 1517-BBGA, FCBGA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5AGTFD3H3F40I3G 1018336-5AGTFD3H3F40I3G 5AGTFD3H3F40I3G-ND 5AGTFD3H3F40I3G 5AGTFD3H3F40I3G 5AGTFD3H3F40I3G 5AGTFD3H3F40I3G
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
User I/Os 704 pins 704 pins 704 pins
Supply Voltage Other; 1.15 V Other; 1.12V ~ 1.18V Other Other; 1.12V ~ 1.18V
Logic Cells / Logic Blocks 362000 362000 362000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65P04F-TCB121I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 95 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details