Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBB5D4F35I5N 5AGXBB5D4F35I5N

Description
Manufacturer: Intel Win Source Part Number: 856693-5AGXBB5D4F35I 5N Series: Arria V GX Features: series Field Programmable Gate Array (FPGA) IC 544 23625728 420000 Package: Tray Number of I/O: 544 Part Status: Obsolete Family Name: 5AGXBB5 Categories: Integrated Circuits (ICs) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 856693-5AGXBB5D4F35I 5N Series: Arria V GX Features: series Field Programmable Gate Array (FPGA) IC 544 23625728 420000 Package: Tray Number of I/O: 544 Part Status: Obsolete Family Name: 5AGXBB5 Categories: Integrated Circuits (ICs) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBB5D4F35I5N - 856693-5AGXBB5D4F35I5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBB5D4F35I5N
856693-5AGXBB5D4F35I5N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBB5D4F35I5N 856693-5AGXBB5D4F35I5N
Manufacturer: Intel Win Source Part Number: 856693-5AGXBB5D4F35I 5N Series: Arria V GX Features: series Field Programmable Gate Array (FPGA) IC 544 23625728 420000 Package: Tray Number of I/O: 544 Part Status: Obsolete Family Name: 5AGXBB5 Categories: Integrated Circuits (ICs) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 856693-5AGXBB5D4F35I5N
Series: Arria V GX
Features: series Field Programmable Gate Array (FPGA) IC 544 23625728 420000
Package: Tray
Number of I/O: 544
Part Status: Obsolete
Family Name: 5AGXBB5
Categories: Integrated Circuits (ICs)
ECCN: 3A001A2C
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
622MHz FPGA Programmable Logic Device - 696-5AGXBB5D4F35I5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
622MHz FPGA Programmable Logic Device
696-5AGXBB5D4F35I5N
622MHz FPGA Programmable Logic Device 696-5AGXBB5D4F35I5N
Field Programmable Gate Array, 622MHz, 420000-Cell, CMOS, PBGA1152, ROHS COMPLIANT, FBGA-1152 Product overview: 5AGXBB5D4F35I5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXBB5D4F35I5N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 622MHz, 420000-Cell, CMOS, PBGA1152, ROHS COMPLIANT, FBGA-1152 Product overview: 5AGXBB5D4F35I5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXBB5D4F35I5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXBB5D4F35I5N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGXBB5D4F35I5N-ND
FPGAs (Field Programmable Gate Array) 5AGXBB5D4F35I5N-ND
Arria V GX Field Programmable Gate Array (FPGA) IC 544 23625728 420000 1152-BBGA, FCBGA Exposed Pad

Arria V GX Field Programmable Gate Array (FPGA) IC 544 23625728 420000 1152-BBGA, FCBGA Exposed Pad

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBB5D4F35I5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGXBB5D4F35I5N
Embedded - FPGAs (Field Programmable Gate Array) 5AGXBB5D4F35I5N
IC FPGA 544 I/O 1152FBGA

IC FPGA 544 I/O 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXBB5D4F35I5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGXBB5D4F35I5N
FPGAs (Field Programmable Gate Array) 5AGXBB5D4F35I5N
Arria V GX Field Programmable Gate Array (FPGA) IC 544 23625728 420000 1152-BBGA, FCBGA Exposed Pad

Arria V GX Field Programmable Gate Array (FPGA) IC 544 23625728 420000 1152-BBGA, FCBGA Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5AGXBB5D4F35I5N
FPGA - Field Programmable Gate Array 5AGXBB5D4F35I5N
FPGA - Field Programmable Gate Array FPGA - Arria V GX 15849 LABs 544 IOs

FPGA - Field Programmable Gate Array FPGA - Arria V GX 15849 LABs 544 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBB5D4F35I5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGXBB5D4F35I5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXBB5D4F35I5N
IC FPGA 544 I/O 1152FBGA

IC FPGA 544 I/O 1152FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 856693-5AGXBB5D4F35I5N 696-5AGXBB5D4F35I5N 5AGXBB5D4F35I5N-ND 5AGXBB5D4F35I5N 5AGXBB5D4F35I5N 5AGXBB5D4F35I5N 5AGXBB5D4F35I5N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBB5D4F35I5N 622MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 420000 420000 420000
Package Type Other; FBGA Other; 1152-BBGA, FCBGA Exposed Pad Other; 1152-BBGA, FCBGA Exposed Pad
Internal Frequency 800 MHz
User I/Os 544 pins 544 pins 544 pins
Unlock Full Specs
to access all available technical data

Similar Products

 - EP910LI-35 - Rochester Electronics
Specs
Package Type PLCC; Other; PLCC44
View Details
4 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details