Intel Corporation 1.1V FPGA Programmable Logic Device 5AGTFD3H3F35I3G

Description
FPGA Arria® V GT Family 362000 Cells 28nm Technology 1.1V 1152-Pin FC-FBGA Tray Product overview: 5AGTFD3H3F35I3G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGTFD3H3F35I3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Arria® V GT Family 362000 Cells 28nm Technology 1.1V 1152-Pin FC-FBGA Tray Product overview: 5AGTFD3H3F35I3G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGTFD3H3F35I3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.1V FPGA Programmable Logic Device - 696-5AGTFD3H3F35I3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1V FPGA Programmable Logic Device
696-5AGTFD3H3F35I3G
1.1V FPGA Programmable Logic Device 696-5AGTFD3H3F35I3G
FPGA Arria® V GT Family 362000 Cells 28nm Technology 1.1V 1152-Pin FC-FBGA Tray Product overview: 5AGTFD3H3F35I3G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGTFD3H3F35I3G can be used for catalog matching and distributor lookup.

FPGA Arria® V GT Family 362000 Cells 28nm Technology 1.1V 1152-Pin FC-FBGA Tray Product overview: 5AGTFD3H3F35I3G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGTFD3H3F35I3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGTFD3H3F35I3G - 856689-5AGTFD3H3F35I3G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGTFD3H3F35I3G
856689-5AGTFD3H3F35I3G
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGTFD3H3F35I3G 856689-5AGTFD3H3F35I3G
Manufacturer: Intel Win Source Part Number: 856689-5AGTFD3H3F35I 3G Series: Arria V GT Features: series Field Programmable Gate Array (FPGA) IC 544 19822592 362000 Package: Tray Number of I/O: 544 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected

Manufacturer: Intel
Win Source Part Number: 856689-5AGTFD3H3F35I3G
Series: Arria V GT
Features: series Field Programmable Gate Array (FPGA) IC 544 19822592 362000
Package: Tray
Number of I/O: 544
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected

Buy Now
FPGAs (Field Programmable Gate Array) - 5AGTFD3H3F35I3G-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGTFD3H3F35I3G-ND
FPGAs (Field Programmable Gate Array) 5AGTFD3H3F35I3G-ND
Arria V GT Field Programmable Gate Array (FPGA) IC 544 19822592 362000 1152-BBGA, FCBGA

Arria V GT Field Programmable Gate Array (FPGA) IC 544 19822592 362000 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGTFD3H3F35I3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGTFD3H3F35I3G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGTFD3H3F35I3G
IC FPGA 544 I/O 1152FBGA

IC FPGA 544 I/O 1152FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5AGTFD3H3F35I3G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGTFD3H3F35I3G
Embedded - FPGAs (Field Programmable Gate Array) 5AGTFD3H3F35I3G
IC FPGA 544 I/O 1152FBGA

IC FPGA 544 I/O 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGTFD3H3F35I3G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5AGTFD3H3F35I3G
FPGAs (Field Programmable Gate Array) 5AGTFD3H3F35I3G
IC FPGA 544 I/O 1152FBGA

IC FPGA 544 I/O 1152FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5AGTFD3H3F35I3G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGTFD3H3F35I3G
FPGAs (Field Programmable Gate Array) 5AGTFD3H3F35I3G
Arria V GT Field Programmable Gate Array (FPGA) IC 544 19822592 362000 1152-BBGA, FCBGA

Arria V GT Field Programmable Gate Array (FPGA) IC 544 19822592 362000 1152-BBGA, FCBGA

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5AGTFD3H3F35I3G
FPGA - Field Programmable Gate Array 5AGTFD3H3F35I3G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5AGTFD3H3F35I3G 856689-5AGTFD3H3F35I3G 5AGTFD3H3F35I3G-ND 5AGTFD3H3F35I3G 5AGTFD3H3F35I3G 5AGTFD3H3F35I3G 5AGTFD3H3F35I3G 5AGTFD3H3F35I3G
Product Name 1.1V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGTFD3H3F35I3G FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; Tray Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152 1152
User I/Os 544 pins 544 pins 544 pins
Supply Voltage Other; 1.15 V Other Other; 1.12V ~ 1.18V Other; 1.12V ~ 1.18V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details