Intel Corporation 622MHz FPGA Programmable Logic Device 5AGXFA7H4F35C5N

Description
Field Programmable Gate Array, 622MHz, 242950-Cell, CMOS, PBGA1152, ROHS COMPLIANT, FBGA-1152 Product overview: 5AGXFA7H4F35C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXFA7H4F35C5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 622MHz, 242950-Cell, CMOS, PBGA1152, ROHS COMPLIANT, FBGA-1152 Product overview: 5AGXFA7H4F35C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXFA7H4F35C5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
622MHz FPGA Programmable Logic Device - 696-5AGXFA7H4F35C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
622MHz FPGA Programmable Logic Device
696-5AGXFA7H4F35C5N
622MHz FPGA Programmable Logic Device 696-5AGXFA7H4F35C5N
Field Programmable Gate Array, 622MHz, 242950-Cell, CMOS, PBGA1152, ROHS COMPLIANT, FBGA-1152 Product overview: 5AGXFA7H4F35C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXFA7H4F35C5N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 622MHz, 242950-Cell, CMOS, PBGA1152, ROHS COMPLIANT, FBGA-1152 Product overview: 5AGXFA7H4F35C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXFA7H4F35C5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXFA7H4F35C5N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGXFA7H4F35C5N-ND
FPGAs (Field Programmable Gate Array) 5AGXFA7H4F35C5N-ND
Arria V GX Field Programmable Gate Array (FPGA) IC 544 15470592 242000 1152-BBGA, FCBGA Exposed Pad

Arria V GX Field Programmable Gate Array (FPGA) IC 544 15470592 242000 1152-BBGA, FCBGA Exposed Pad

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXFA7H4F35C5N - 764178-5AGXFA7H4F35C5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXFA7H4F35C5N
764178-5AGXFA7H4F35C5N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXFA7H4F35C5N 764178-5AGXFA7H4F35C5N
Manufacturer: Altera Win Source Part Number: 764178-5AGXFA7H4F35C 5N Series: Arria V GX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1152-BCBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.07 V ~ 1.13 V Number of I/O: 544 Number of LABs/CLBs: 11460 Number of Logic Elements/Cells: 242000 Total RAM Bits: 15470592 Categories: Integrated Circuits (ICs) Manufacturer Package: 1152-FBGA (35x35) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 764178-5AGXFA7H4F35C5N
Series: Arria V GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 1152-BCBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.07 V ~ 1.13 V
Number of I/O: 544
Number of LABs/CLBs: 11460
Number of Logic Elements/Cells: 242000
Total RAM Bits: 15470592
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1152-FBGA (35x35)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXFA7H4F35C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGXFA7H4F35C5N
FPGAs (Field Programmable Gate Array) 5AGXFA7H4F35C5N
Arria V GX Field Programmable Gate Array (FPGA) IC 544 15470592 242000 1152-BBGA, FCBGA Exposed Pad

Arria V GX Field Programmable Gate Array (FPGA) IC 544 15470592 242000 1152-BBGA, FCBGA Exposed Pad

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5AGXFA7H4F35C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGXFA7H4F35C5N
Embedded - FPGAs (Field Programmable Gate Array) 5AGXFA7H4F35C5N
IC FPGA 544 I/O 1152FBGA

IC FPGA 544 I/O 1152FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXFA7H4F35C5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGXFA7H4F35C5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXFA7H4F35C5N
IC FPGA 544 I/O 1152FBGA

IC FPGA 544 I/O 1152FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5AGXFA7H4F35C5N 5AGXFA7H4F35C5N-ND 764178-5AGXFA7H4F35C5N 5AGXFA7H4F35C5N 5AGXFA7H4F35C5N 5AGXFA7H4F35C5N
Product Name 622MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXFA7H4F35C5N FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 242000 242000 242000 242000
Package Type Other; FBGA Other; 1152-BBGA, FCBGA Exposed Pad Other; 1152-BBGA, FCBGA Exposed Pad
Internal Frequency 800 MHz
User I/Os 544 pins 544 pins 544 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details