Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGTMD3G3F31I5N 5AGTMD3G3F31I5N

Description
Manufacturer: Intel Win Source Part Number: 856690-5AGTMD3G3F31I 5N Series: Arria V GT Features: series Field Programmable Gate Array (FPGA) IC 384 19822592 242000 Package: Tray Number of I/O: 384 Part Status: Obsolete Family Name: 5AGTMD3 Categories: Integrated Circuits (ICs) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 856690-5AGTMD3G3F31I 5N Series: Arria V GT Features: series Field Programmable Gate Array (FPGA) IC 384 19822592 242000 Package: Tray Number of I/O: 384 Part Status: Obsolete Family Name: 5AGTMD3 Categories: Integrated Circuits (ICs) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGTMD3G3F31I5N - 856690-5AGTMD3G3F31I5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGTMD3G3F31I5N
856690-5AGTMD3G3F31I5N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGTMD3G3F31I5N 856690-5AGTMD3G3F31I5N
Manufacturer: Intel Win Source Part Number: 856690-5AGTMD3G3F31I 5N Series: Arria V GT Features: series Field Programmable Gate Array (FPGA) IC 384 19822592 242000 Package: Tray Number of I/O: 384 Part Status: Obsolete Family Name: 5AGTMD3 Categories: Integrated Circuits (ICs) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 856690-5AGTMD3G3F31I5N
Series: Arria V GT
Features: series Field Programmable Gate Array (FPGA) IC 384 19822592 242000
Package: Tray
Number of I/O: 384
Part Status: Obsolete
Family Name: 5AGTMD3
Categories: Integrated Circuits (ICs)
ECCN: 3A001A2C
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 27
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5AGTMD3G3F31I5N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGTMD3G3F31I5N-ND
FPGAs (Field Programmable Gate Array) 5AGTMD3G3F31I5N-ND
Arria V GT Field Programmable Gate Array (FPGA) IC 384 19822592 242000 896-BBGA, FCBGA

Arria V GT Field Programmable Gate Array (FPGA) IC 384 19822592 242000 896-BBGA, FCBGA

Buy Now Datasheet
622MHz FPGA Programmable Logic Device - 696-5AGTMD3G3F31I5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
622MHz FPGA Programmable Logic Device
696-5AGTMD3G3F31I5N
622MHz FPGA Programmable Logic Device 696-5AGTMD3G3F31I5N
Field Programmable Gate Array, 622MHz, 362000-Cell, CMOS, PBGA896, ROHS COMPLIANT, FBGA-896 Product overview: 5AGTMD3G3F31I5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGTMD3G3F31I5N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 622MHz, 362000-Cell, CMOS, PBGA896, ROHS COMPLIANT, FBGA-896 Product overview: 5AGTMD3G3F31I5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGTMD3G3F31I5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGTMD3G3F31I5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGTMD3G3F31I5N
FPGAs (Field Programmable Gate Array) 5AGTMD3G3F31I5N
Arria V GT Field Programmable Gate Array (FPGA) IC 384 19822592 242000 896-BBGA, FCBGA

Arria V GT Field Programmable Gate Array (FPGA) IC 384 19822592 242000 896-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5AGTMD3G3F31I5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGTMD3G3F31I5N
Embedded - FPGAs (Field Programmable Gate Array) 5AGTMD3G3F31I5N
IC FPGA 384 I/O 896FBGA

IC FPGA 384 I/O 896FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGTMD3G3F31I5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGTMD3G3F31I5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGTMD3G3F31I5N
IC FPGA 384 I/O 896FBGA

IC FPGA 384 I/O 896FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 856690-5AGTMD3G3F31I5N 5AGTMD3G3F31I5N-ND 696-5AGTMD3G3F31I5N 5AGTMD3G3F31I5N 5AGTMD3G3F31I5N 5AGTMD3G3F31I5N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGTMD3G3F31I5N FPGAs (Field Programmable Gate Array) 622MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 896-BBGA, FCBGA Other; FBGA Other; 896-BBGA, FCBGA
Pins 896
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 242000 242000 242000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L08F-LCB132C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 7680
User I/Os 95 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details