Intel Corporation FPGA - Field Programmable Gate Array 5AGXBA1D6F27C6G

Description
FPGA - Field Programmable Gate Array
Description
FPGA - Field Programmable Gate Array
Datasheet
Datasheet Summary
Powered by GS/AI

The 5AGXBA1D6F27C6G is part of the Arria V FPGA family from Lingto Electronic Limited, designed for mid-range applications requiring a balance of performance and power efficiency. It features a low static power consumption profile, leveraging TSMC's 28 nm process technology, and includes hard intellectual property blocks for enhanced functionality. The device supports serial data rates up to 12.5 Gbps, making it suitable for high-bandwidth applications such as wireless infrastructure, video processing, and digital signal processing. This FPGA variant includes an integrated ARM Cortex-A9 processor, allowing for a system-on-chip (SoC) configuration that facilitates tight integration between processing and FPGA fabric. It offers up to 38.38 megabits of embedded memory and supports various I/O configurations, making it versatile for different project requirements. The 5AGXBA1D6F27C6G is packaged in a 672-ball flip-chip ball-grid array (BGA), which simplifies design and reduces system costs by requiring fewer power supplies. Overall, this FPGA is well-suited for engineers looking for a powerful yet efficient solution for complex applications.

Datasheet Summary
Powered by GS/AI

The 5AGXBA1D6F27C6G is part of the Arria V FPGA family from Lingto Electronic Limited, designed for mid-range applications requiring a balance of performance and power efficiency. It features a low static power consumption profile, leveraging TSMC's 28 nm process technology, and includes hard intellectual property blocks for enhanced functionality. The device supports serial data rates up to 12.5 Gbps, making it suitable for high-bandwidth applications such as wireless infrastructure, video processing, and digital signal processing. This FPGA variant includes an integrated ARM Cortex-A9 processor, allowing for a system-on-chip (SoC) configuration that facilitates tight integration between processing and FPGA fabric. It offers up to 38.38 megabits of embedded memory and supports various I/O configurations, making it versatile for different project requirements. The 5AGXBA1D6F27C6G is packaged in a 672-ball flip-chip ball-grid array (BGA), which simplifies design and reduces system costs by requiring fewer power supplies. Overall, this FPGA is well-suited for engineers looking for a powerful yet efficient solution for complex applications.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5AGXBA1D6F27C6G
FPGA - Field Programmable Gate Array 5AGXBA1D6F27C6G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXBA1D6F27C6G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGXBA1D6F27C6G
FPGAs (Field Programmable Gate Array) 5AGXBA1D6F27C6G
Arria V GX Field Programmable Gate Array (FPGA) IC 336 8666112 75000 672-BBGA, FCBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 336 8666112 75000 672-BBGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBA1D6F27C6G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGXBA1D6F27C6G
Embedded - FPGAs (Field Programmable Gate Array) 5AGXBA1D6F27C6G
IC FPGA 336 I/O 672FBGA

IC FPGA 336 I/O 672FBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGXBA1D6F27C6G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXBA1D6F27C6G
IC FPGA 336 I/O 672FBGA

IC FPGA 336 I/O 672FBGA

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5AGXBA1D6F27C6G 5AGXBA1D6F27C6G 5AGXBA1D6F27C6G 5AGXBA1D6F27C6G
Product Name FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 75000 75000
Package Type Other; 672-BBGA, FCBGA
User I/Os 336 pins 336 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A25B724C8 - Lingto Electronic Limited
Specs
System Gates 2.75E6
Logic Cells / Logic Blocks 24320
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details