Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXBB7D4F35I5G

Description
Win Source Part Number: 1216148-5AGXBB7D4F35 I5G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GX Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 544 Number of LABs/CLBs: 23786 Number of Logic Elements/Cells: 504140 Total RAM Bits: 2975744 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA, FC (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Intel Other Names: 544-5AGXBB7D4F35I5G
Request a Quote Datasheet
Description
Win Source Part Number: 1216148-5AGXBB7D4F35 I5G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GX Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 544 Number of LABs/CLBs: 23786 Number of Logic Elements/Cells: 504140 Total RAM Bits: 2975744 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA, FC (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Intel Other Names: 544-5AGXBB7D4F35I5G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1216148-5AGXBB7D4F35I5G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1216148-5AGXBB7D4F35I5G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1216148-5AGXBB7D4F35I5G
Win Source Part Number: 1216148-5AGXBB7D4F35 I5G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GX Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 544 Number of LABs/CLBs: 23786 Number of Logic Elements/Cells: 504140 Total RAM Bits: 2975744 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA, FC (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Intel Other Names: 544-5AGXBB7D4F35I5G

Win Source Part Number: 1216148-5AGXBB7D4F35I5G
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Arria V GX
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 544
Number of LABs/CLBs: 23786
Number of Logic Elements/Cells: 504140
Total RAM Bits: 2975744
Voltage - Supply: 1.07V ~ 1.13V
Package / Case: 1152-BBGA, FCBGA
Supplier Device Package: 1152-FBGA, FC (35x35)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Intel
Other Names: 544-5AGXBB7D4F35I5G

Buy Now Datasheet
1.1V FPGA Programmable Logic Device - 48-5AGXBB7D4F35I5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1V FPGA Programmable Logic Device
48-5AGXBB7D4F35I5G
1.1V FPGA Programmable Logic Device 48-5AGXBB7D4F35I5G
FPGA Arria® V GX Family 504000 Cells 28nm Technology 1.1V Tray Product overview: 5AGXBB7D4F35I5G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-5AGXBB7D4F35I5G can be used for catalog matching and distributor lookup.

FPGA Arria® V GX Family 504000 Cells 28nm Technology 1.1V Tray Product overview: 5AGXBB7D4F35I5G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-5AGXBB7D4F35I5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-5AGXBB7D4F35I5G-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-5AGXBB7D4F35I5G-ND
FPGAs (Field Programmable Gate Array) 544-5AGXBB7D4F35I5G-ND
Arria V GX Field Programmable Gate Array (FPGA) IC 544 2975744 504140 1152-BBGA, FCBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 544 2975744 504140 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBB7D4F35I5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGXBB7D4F35I5G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXBB7D4F35I5G
IC FPGA 544 I/O 1152FBGA

IC FPGA 544 I/O 1152FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5AGXBB7D4F35I5G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGXBB7D4F35I5G
FPGAs (Field Programmable Gate Array) 5AGXBB7D4F35I5G
Arria V GX Field Programmable Gate Array (FPGA) IC 544 2975744 504140 1152-BBGA, FCBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 544 2975744 504140 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5AGXBB7D4F35I5G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGXBB7D4F35I5G
Embedded - FPGAs (Field Programmable Gate Array) 5AGXBB7D4F35I5G
IC FPGA 544 I/O 1152FBGA

IC FPGA 544 I/O 1152FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1216148-5AGXBB7D4F35I5G 48-5AGXBB7D4F35I5G 544-5AGXBB7D4F35I5G-ND 5AGXBB7D4F35I5G 5AGXBB7D4F35I5G 5AGXBB7D4F35I5G
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1.1V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 504140 504140 504140
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.07V ~ 1.13V Other; 1.1 V Other Other; 1.07V ~ 1.13V
Package Type Other; Tray Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6002-4AC - Lingto Electronic Limited
Specs
System Gates 6000
Logic Cells / Logic Blocks 1024
User I/Os 80 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details