Terra Universal, Inc. EZ-UP Cleanroom™ Modular Enclosure

Description
EZ-UP Cleanrooms™ offer the most competitive pricing available without compromising on performance! Terra’s unique EZ-UP Cleanroom provides a low-cost alternative to conventional modular cleanrooms for situations that require fast, easy installation. Several versatile configurations let you design a system for a wide range of requirements, from a portable, cost-effective, dust-free equipment enclosure to a cleanroom that meets ISO 7 particle and air change requirements and supports aseptic bio-pharmaceutical processing. Internal Frame EZ-UP Cleanrooms (shown above) provide an internal powder-coated steel support frame, with zippered end pieces and an RF-welded vinyl enclosure. External Frame EZ-UP Cleanrooms feature smooth internal surfaces that are easy to wipe down and sterilize, making them ideal for aseptic operations. All designs employ adjustable frame systems that stretch the RF-welded material taught, creating a rigid panel that's easy to clean and sterlize. Unique modular system combines low cost and fast delivery for a range of isolation and containment applications Easy-assemble units take hours, not days or weeks, to install Versatile frame stretches to create rigid panels for effective cleaning and sterilization 40 mil fire-resistant, anti-static vinyl offers both cleanliness and durability Fan/filter modules provide HEPA-filtered inlet air to the locations you require to meet cleanliness requirements to ISO 7 or provide negative-pressure containment of hazardous materials Other options include swing or zippered doors, strip shield entries, rapid-action automatic doors (for large equipment transfer), access ports and LED light strips EZ-UP Cleanroom™ Ordering Information Sealed Internal Frame (with Pressure Control) These units include powder-coated 2” square tube support frame with end panels zippered to RF-welded enclosure panels. All panels are flame-resistant, anti-static vinyl with nominal 40 mil thickness. Side panels feature 2”-wide embedded steel bar at floor level that maintains internal positive or negative pressure up to 2”WC; mounting holes allow attachment to floors, if desired. Select Fan/Filter Units, LED strip lights, access door, exhust vents, and other options below. These models can also be configured for controlled temperature and humidity; specify air conditioning module and/or temperature and humidity controls, if required. Softwall Internal Frame (without Pressure Control) Includes frame and 40-mil anti-static vinyl panels listed above, but panels end approximately 6” above the floor, allowing air to escape without air vents. Parting strip shields, included on one end panel, provide a convenient entry. Select optional features below, including LED lights and casters. NOTE: softwall panels do not maintain pressure, temperature or humidity control. Pre-Configured Systems Models below include one or two HEPA Fan/Filter Units (depending on room size) configured for horizontal flow, as in the photo above, to meet ISO 8 requirements, along with a fluorescent illuminator and entry way: 40 mil anti-static parting strip shields for softwall rooms, and frameless dissipative PVC swing door for Pressure-Safe rooms. Call for other sizes or ISO requirements.
Description
EZ-UP Cleanrooms™ offer the most competitive pricing available without compromising on performance! Terra’s unique EZ-UP Cleanroom provides a low-cost alternative to conventional modular cleanrooms for situations that require fast, easy installation. Several versatile configurations let you design a system for a wide range of requirements, from a portable, cost-effective, dust-free equipment enclosure to a cleanroom that meets ISO 7 particle and air change requirements and supports aseptic bio-pharmaceutical processing. Internal Frame EZ-UP Cleanrooms (shown above) provide an internal powder-coated steel support frame, with zippered end pieces and an RF-welded vinyl enclosure. External Frame EZ-UP Cleanrooms feature smooth internal surfaces that are easy to wipe down and sterilize, making them ideal for aseptic operations. All designs employ adjustable frame systems that stretch the RF-welded material taught, creating a rigid panel that's easy to clean and sterlize. Unique modular system combines low cost and fast delivery for a range of isolation and containment applications Easy-assemble units take hours, not days or weeks, to install Versatile frame stretches to create rigid panels for effective cleaning and sterilization 40 mil fire-resistant, anti-static vinyl offers both cleanliness and durability Fan/filter modules provide HEPA-filtered inlet air to the locations you require to meet cleanliness requirements to ISO 7 or provide negative-pressure containment of hazardous materials Other options include swing or zippered doors, strip shield entries, rapid-action automatic doors (for large equipment transfer), access ports and LED light strips EZ-UP Cleanroom™ Ordering Information Sealed Internal Frame (with Pressure Control) These units include powder-coated 2” square tube support frame with end panels zippered to RF-welded enclosure panels. All panels are flame-resistant, anti-static vinyl with nominal 40 mil thickness. Side panels feature 2”-wide embedded steel bar at floor level that maintains internal positive or negative pressure up to 2”WC; mounting holes allow attachment to floors, if desired. Select Fan/Filter Units, LED strip lights, access door, exhust vents, and other options below. These models can also be configured for controlled temperature and humidity; specify air conditioning module and/or temperature and humidity controls, if required. Softwall Internal Frame (without Pressure Control) Includes frame and 40-mil anti-static vinyl panels listed above, but panels end approximately 6” above the floor, allowing air to escape without air vents. Parting strip shields, included on one end panel, provide a convenient entry. Select optional features below, including LED lights and casters. NOTE: softwall panels do not maintain pressure, temperature or humidity control. Pre-Configured Systems Models below include one or two HEPA Fan/Filter Units (depending on room size) configured for horizontal flow, as in the photo above, to meet ISO 8 requirements, along with a fluorescent illuminator and entry way: 40 mil anti-static parting strip shields for softwall rooms, and frameless dissipative PVC swing door for Pressure-Safe rooms. Call for other sizes or ISO requirements.

Suppliers

Company
Product
Description
Supplier Links
EZ-UP Cleanroom™ Modular Enclosure -  - Terra Universal, Inc.
Fullerton, CA, USA
EZ-UP Cleanroom™ Modular Enclosure
EZ-UP Cleanroom™ Modular Enclosure
EZ-UP Cleanrooms™ offer the most competitive pricing available without compromising on performance! Terra’s unique EZ-UP Cleanroom provides a low-cost alternative to conventional modular cleanrooms for situations that require fast, easy installation. Several versatile configurations let you design a system for a wide range of requirements, from a portable, cost-effective, dust-free equipment enclosure to a cleanroom that meets ISO 7 particle and air change requirements and supports aseptic bio-pharmaceutical processing. Internal Frame EZ-UP Cleanrooms (shown above) provide an internal powder-coated steel support frame, with zippered end pieces and an RF-welded vinyl enclosure. External Frame EZ-UP Cleanrooms feature smooth internal surfaces that are easy to wipe down and sterilize, making them ideal for aseptic operations. All designs employ adjustable frame systems that stretch the RF-welded material taught, creating a rigid panel that's easy to clean and sterlize. Unique modular system combines low cost and fast delivery for a range of isolation and containment applications Easy-assemble units take hours, not days or weeks, to install Versatile frame stretches to create rigid panels for effective cleaning and sterilization 40 mil fire-resistant, anti-static vinyl offers both cleanliness and durability Fan/filter modules provide HEPA-filtered inlet air to the locations you require to meet cleanliness requirements to ISO 7 or provide negative-pressure containment of hazardous materials Other options include swing or zippered doors, strip shield entries, rapid-action automatic doors (for large equipment transfer), access ports and LED light strips EZ-UP Cleanroom™ Ordering Information Sealed Internal Frame (with Pressure Control) These units include powder-coated 2” square tube support frame with end panels zippered to RF-welded enclosure panels. All panels are flame-resistant, anti-static vinyl with nominal 40 mil thickness. Side panels feature 2”-wide embedded steel bar at floor level that maintains internal positive or negative pressure up to 2”WC; mounting holes allow attachment to floors, if desired. Select Fan/Filter Units, LED strip lights, access door, exhust vents, and other options below. These models can also be configured for controlled temperature and humidity; specify air conditioning module and/or temperature and humidity controls, if required. Softwall Internal Frame (without Pressure Control) Includes frame and 40-mil anti-static vinyl panels listed above, but panels end approximately 6” above the floor, allowing air to escape without air vents. Parting strip shields, included on one end panel, provide a convenient entry. Select optional features below, including LED lights and casters. NOTE: softwall panels do not maintain pressure, temperature or humidity control. Pre-Configured Systems Models below include one or two HEPA Fan/Filter Units (depending on room size) configured for horizontal flow, as in the photo above, to meet ISO 8 requirements, along with a fluorescent illuminator and entry way: 40 mil anti-static parting strip shields for softwall rooms, and frameless dissipative PVC swing door for Pressure-Safe rooms. Call for other sizes or ISO requirements.

EZ-UP Cleanrooms™ offer the most competitive pricing available without compromising on performance!

Terra’s unique EZ-UP Cleanroom provides a low-cost alternative to conventional modular cleanrooms for situations that require fast, easy installation. Several versatile configurations let you design a system for a wide range of requirements, from a portable, cost-effective, dust-free equipment enclosure to a cleanroom that meets ISO 7 particle and air change requirements and supports aseptic bio-pharmaceutical processing.

Internal Frame EZ-UP Cleanrooms (shown above) provide an internal powder-coated steel support frame, with zippered end pieces and an RF-welded vinyl enclosure.

External Frame EZ-UP Cleanrooms feature smooth internal surfaces that are easy to wipe down and sterilize, making them ideal for aseptic operations.

All designs employ adjustable frame systems that stretch the RF-welded material taught, creating a rigid panel that's easy to clean and sterlize.

  • Unique modular system combines low cost and fast delivery for a range of isolation and containment applications
  • Easy-assemble units take hours, not days or weeks, to install
  • Versatile frame stretches to create rigid panels for effective cleaning and sterilization
  • 40 mil fire-resistant, anti-static vinyl offers both cleanliness and durability
  • Fan/filter modules provide HEPA-filtered inlet air to the locations you require to meet cleanliness requirements to ISO 7 or provide negative-pressure containment of hazardous materials
  • Other options include swing or zippered doors, strip shield entries, rapid-action automatic doors (for large equipment transfer), access ports and LED light strips

EZ-UP Cleanroom™ Ordering Information


Sealed Internal Frame (with Pressure Control)
These units include powder-coated 2” square tube support frame with end panels zippered to RF-welded enclosure panels. All panels are flame-resistant, anti-static vinyl with nominal 40 mil thickness. Side panels feature 2”-wide embedded steel bar at floor level that maintains internal positive or negative pressure up to 2”WC; mounting holes allow attachment to floors, if desired.
Select Fan/Filter Units, LED strip lights, access door, exhust vents, and other options below. These models can also be configured for controlled temperature and humidity; specify air conditioning module and/or temperature and humidity controls, if required.
Softwall Internal Frame (without Pressure Control)
Includes frame and 40-mil anti-static vinyl panels listed above, but panels end approximately 6” above the floor, allowing air to escape without air vents. Parting strip shields, included on one end panel, provide a convenient entry. Select optional features below, including LED lights and casters. NOTE: softwall panels do not maintain pressure, temperature or humidity control.
Pre-Configured Systems
Models below include one or two HEPA Fan/Filter Units (depending on room size) configured for horizontal flow, as in the photo above, to meet ISO 8 requirements, along with a fluorescent illuminator and entry way: 40 mil anti-static parting strip shields for softwall rooms, and frameless dissipative PVC swing door for Pressure-Safe rooms. Call for other sizes or ISO requirements.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Cleanrooms
Product Name EZ-UP Cleanroom™ Modular Enclosure
Fabrication Modular Softwall; Mini Environment
Cleanliness Class 10,000; 100,000
Features Movable
Dimensions 8' x 8', 8' x 10', or 8' x 12'
Frame Construction Powder-coated Steel
Unlock Full Specs
to access all available technical data

Similar Products

MAC Clean Room Enclosures -  - DME Company
Specs
Fabrication Modular Hardwall (optional feature); Modular Softwall (optional feature); Mini Environment
Features Movable
Frame Construction Proprietary aluminum extrusions finished with white epoxy enamel
View Details
BioSafe™ All-Steel Cleanroom - 6600-31 - Terra Universal, Inc.
Specs
Fabrication Modular Hardwall; Mini Environment; No External Support Needed
Cleanliness Class 1; 10; 100; 1,000; 10,000; 100,000; Configurable to Any Cleanliness Std
Features Movable; Air Shower (optional feature); Product / Tool Pass Through (optional feature); Gowning Area (optional feature)
View Details
Portable Softwall Cleanroom -  - SDI
Specs
Fabrication Modular Softwall
Cleanliness Class 10,000
Features Movable
View Details