Hottinger Brüel & Kjær A/S Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 10-32 plug to 10-32 plug,Hardline,max temp. 1200°F,stainless steel jacket with insulating fiberglass sleeving,high Temperature | |
| 10-32 plug to 10-32 plug,hardline,max temp. 1200°F,stainless steel jacket | |
| 10-32 plug to 10-32 plug,Hardline,stainl ess steel jacket,silver,high temperature | |
| 10-32 plug to BNC plug,Coaxial,Teflon™ jacket,orange,flight rated | |
| 10-32 plug to BNC plug,Coaxial,Teflon™ jacket,red,low noise,for use with combustion sensors | |
| 4-pin plug (1/4-28) to (3) BNC plugs,Triaxial,four conductor,Santoprene ™ jacket,black,flexibl e | |
| 4-pin plug (1/4-28) to (3) BNC plugs,Triaxial,four conductor,Teflon™ jacket,black,low outgassing for space applications | |
| 4-pin plug (1/4-28) to (3) BNC plugs,triaxial,max temp. 392°F,Teflon™ jacket | |
| 4-pin plug (M4.5 x .35) to (3) 10-32 plugs,Triaxial,four conductor,Teflon™ jacket,white,general purpose | |
| 4-pin plug (M4.5 x .35) to cutoff,Four conductor,Teflon™ jacket,white,general purpose | |
| 4-pin plug (M4.5 x .35) to cutoff,Teflon™ jacket,white,general purpose | |
| 4-pin plug to (3) D-SUB 9-pin jack,Eight conductor,Teflon™ jacket,white,general purpose | |
| 9-pin plug to (3) D-SUB 9-pin jack,Eight conductor,Teflon™ jacket,white,general purpose | |
| 9-pin plug to flying leads,Eight conductor,Teflon™ jacket,white,general purpose | |
| Cable Assembly, AO-0419-D-030 modified connection for minimum cross-talk | |
| Cable Assembly, AO-0419-D-060 modified connection for minimum cross-talk | |
| Cable Assembly, drum with circular-2K 4-pin (F) to circular-2K 4-pin (M), 80m (262ft), max.+70°C (158°F) |
| << Prev |