Mile-X Equipment, Inc. Graco 256556 16 Quart Non Pre-Set Meter GRA256556

Description
Graco 256556 16 Quart NON Pre-Set Meter Mechanically-Metered Valves Includes valve with flexible extension and twist lock nozzle. Instruction manual 309583. Features and Benefits: Perfect for a wide variety of vehicle or machine service applications Balanced, lightweight, rugged construction, and comfort grip Cast aluminum housing with epoxy finish Non-resettable totalizing register Typical Application: Metered oil dispense Automotive dealerships Heavy-duty dealerships Fast lube centers Fleet service facilities Service shops In-plant Lube trucks Mining Typical Fluids Handled: Petroleum and synthetic based oils Anti-freeze Technical Specifications: Maximum Flow* 4 gpm (15.1 lpm) Minimum Flow* 0.4 gpm (1.5 lpm) Maximum Operating Pressure 1000 psi (68.9 bar, 6.8 MPa) Operating Temperature Range -40 degrees F to 140 degrees F (-40 degrees C to 60 degrees C) Accuracy 0.65% Weight 6.0 lb (2.7 kg) Inlet and outlet connections 1/2 npt(f) For use with petroleum-based fluids only. *Tested with Mobil DTE-25 motor oil. Minimum/maximum flow rates will vary with fluid viscosity.
Description
Graco 256556 16 Quart NON Pre-Set Meter Mechanically-Metered Valves Includes valve with flexible extension and twist lock nozzle. Instruction manual 309583. Features and Benefits: Perfect for a wide variety of vehicle or machine service applications Balanced, lightweight, rugged construction, and comfort grip Cast aluminum housing with epoxy finish Non-resettable totalizing register Typical Application: Metered oil dispense Automotive dealerships Heavy-duty dealerships Fast lube centers Fleet service facilities Service shops In-plant Lube trucks Mining Typical Fluids Handled: Petroleum and synthetic based oils Anti-freeze Technical Specifications: Maximum Flow* 4 gpm (15.1 lpm) Minimum Flow* 0.4 gpm (1.5 lpm) Maximum Operating Pressure 1000 psi (68.9 bar, 6.8 MPa) Operating Temperature Range -40 degrees F to 140 degrees F (-40 degrees C to 60 degrees C) Accuracy 0.65% Weight 6.0 lb (2.7 kg) Inlet and outlet connections 1/2 npt(f) For use with petroleum-based fluids only. *Tested with Mobil DTE-25 motor oil. Minimum/maximum flow rates will vary with fluid viscosity.

Suppliers

Company
Product
Description
Supplier Links
Graco 256556 16 Quart Non Pre-Set Meter - GRA256556 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Graco 256556 16 Quart Non Pre-Set Meter
GRA256556
Graco 256556 16 Quart Non Pre-Set Meter GRA256556
Graco 256556 16 Quart NON Pre-Set Meter Mechanically-Metered Valves Includes valve with flexible extension and twist lock nozzle. Instruction manual 309583. Features and Benefits: Perfect for a wide variety of vehicle or machine service applications Balanced, lightweight, rugged construction, and comfort grip Cast aluminum housing with epoxy finish Non-resettable totalizing register Typical Application: Metered oil dispense Automotive dealerships Heavy-duty dealerships Fast lube centers Fleet service facilities Service shops In-plant Lube trucks Mining Typical Fluids Handled: Petroleum and synthetic based oils Anti-freeze Technical Specifications: Maximum Flow* 4 gpm (15.1 lpm) Minimum Flow* 0.4 gpm (1.5 lpm) Maximum Operating Pressure 1000 psi (68.9 bar, 6.8 MPa) Operating Temperature Range -40 degrees F to 140 degrees F (-40 degrees C to 60 degrees C) Accuracy 0.65% Weight 6.0 lb (2.7 kg) Inlet and outlet connections 1/2 npt(f) For use with petroleum-based fluids only. *Tested with Mobil DTE-25 motor oil. Minimum/maximum flow rates will vary with fluid viscosity.

Graco 256556 16 Quart NON Pre-Set Meter

Mechanically-Metered Valves

Includes valve with flexible extension and twist lock nozzle.
Instruction manual 309583.

Features and Benefits:

  • Perfect for a wide variety of vehicle or machine service applications
  • Balanced, lightweight, rugged construction, and comfort grip
  • Cast aluminum housing with epoxy finish
  • Non-resettable totalizing register

Typical Application:

  • Metered oil dispense
  • Automotive dealerships
  • Heavy-duty dealerships
  • Fast lube centers
  • Fleet service facilities
  • Service shops
  • In-plant
  • Lube trucks
  • Mining

Typical Fluids Handled:

  • Petroleum and synthetic based oils
  • Anti-freeze

Technical Specifications:

Maximum Flow*4 gpm (15.1 lpm)
Minimum Flow*0.4 gpm (1.5 lpm)
Maximum Operating Pressure1000 psi (68.9 bar, 6.8 MPa)
Operating Temperature Range-40 degrees F to 140 degrees F
(-40 degrees C to 60 degrees C)
Accuracy0.65%
Weight6.0 lb (2.7 kg)
Inlet and outlet connections1/2 npt(f)

For use with petroleum-based fluids only.
*Tested with Mobil DTE-25 motor oil. Minimum/maximum flow rates will vary with fluid viscosity.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Fluid Dispensing Equipment
Product Number GRA256556
Product Name Graco 256556 16 Quart Non Pre-Set Meter
Unlock Full Specs
to access all available technical data

Similar Products

Single Channel Washdown Station - HCS - ThermOmegaTech®
Specs
Dispensing Equipment Type Dispense Only
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details