Mile-X Equipment, Inc. Samson 2162 Multi-Outlet Electronic Lube Meter, MultiFluid SAM2162

Description
Electronic Lube Meter For mineral and synthetic lubricants up to 140 SAE1/2" inlet, 0.25 to 8 gallon/minute Digital Oil Meter Accuracy: plus or minus 0.5% Patented electronic circuit board for today's high quality demands. Precision engineered oval gears with 200 pulses per unit of measurement. Uses standard AAA 1.5 volt alkaline batteries - available anywhere Twice the accuracy of other oval gear meters with maximum flow and minimum pressure drop. Battery replacement from top of the meter - no need to take meter apart. Memory remains intact indefinitely when replacing batteries. Simple infield memory calibration - no calculations or disassembling of the meter are required. Flange coupled and sealed to the control valve. No adapters or fittings to leak. (moisture proof) Large (quarts) batch display, resetable after each use. Permanent, non-resetable totalizer (gallons) for reliable inventory control. Extensively field tested for proven reliability in high volume applications. Tested and passed: pressure, humidity, temperature, impact, vibration, shock, and magnetic tests. Patented design with the newest manufacturing and assembly techniques for the lowest cost - highest quality electronic meter available - 5 year warranty.
Description
Electronic Lube Meter For mineral and synthetic lubricants up to 140 SAE1/2" inlet, 0.25 to 8 gallon/minute Digital Oil Meter Accuracy: plus or minus 0.5% Patented electronic circuit board for today's high quality demands. Precision engineered oval gears with 200 pulses per unit of measurement. Uses standard AAA 1.5 volt alkaline batteries - available anywhere Twice the accuracy of other oval gear meters with maximum flow and minimum pressure drop. Battery replacement from top of the meter - no need to take meter apart. Memory remains intact indefinitely when replacing batteries. Simple infield memory calibration - no calculations or disassembling of the meter are required. Flange coupled and sealed to the control valve. No adapters or fittings to leak. (moisture proof) Large (quarts) batch display, resetable after each use. Permanent, non-resetable totalizer (gallons) for reliable inventory control. Extensively field tested for proven reliability in high volume applications. Tested and passed: pressure, humidity, temperature, impact, vibration, shock, and magnetic tests. Patented design with the newest manufacturing and assembly techniques for the lowest cost - highest quality electronic meter available - 5 year warranty.

Suppliers

Company
Product
Description
Supplier Links
Samson 2162 Multi-Outlet Electronic Lube Meter, MultiFluid - SAM2162 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Samson 2162 Multi-Outlet Electronic Lube Meter, MultiFluid
SAM2162
Samson 2162 Multi-Outlet Electronic Lube Meter, MultiFluid SAM2162
Electronic Lube Meter For mineral and synthetic lubricants up to 140 SAE1/2" inlet, 0.25 to 8 gallon/minute Digital Oil Meter Accuracy: plus or minus 0.5% Patented electronic circuit board for today's high quality demands. Precision engineered oval gears with 200 pulses per unit of measurement. Uses standard AAA 1.5 volt alkaline batteries - available anywhere Twice the accuracy of other oval gear meters with maximum flow and minimum pressure drop. Battery replacement from top of the meter - no need to take meter apart. Memory remains intact indefinitely when replacing batteries. Simple infield memory calibration - no calculations or disassembling of the meter are required. Flange coupled and sealed to the control valve. No adapters or fittings to leak. (moisture proof) Large (quarts) batch display, resetable after each use. Permanent, non-resetable totalizer (gallons) for reliable inventory control. Extensively field tested for proven reliability in high volume applications. Tested and passed: pressure, humidity, temperature, impact, vibration, shock, and magnetic tests. Patented design with the newest manufacturing and assembly techniques for the lowest cost - highest quality electronic meter available - 5 year warranty.

Electronic Lube Meter

For mineral and synthetic lubricants up to 140 SAE1/2" inlet, 0.25 to 8 gallon/minute

Digital Oil Meter Accuracy: plus or minus 0.5%

  • Patented electronic circuit board for today's high quality demands.
  • Precision engineered oval gears with 200 pulses per unit of measurement.
  • Uses standard AAA 1.5 volt alkaline batteries - available anywhere
  • Twice the accuracy of other oval gear meters with maximum flow and minimum pressure drop.
  • Battery replacement from top of the meter - no need to take meter apart.
  • Memory remains intact indefinitely when replacing batteries.
  • Simple infield memory calibration - no calculations or disassembling of the meter are required.
  • Flange coupled and sealed to the control valve. No adapters or fittings to leak. (moisture proof)
  • Large (quarts) batch display, resetable after each use. Permanent, non-resetable totalizer (gallons) for reliable inventory control.
  • Extensively field tested for proven reliability in high volume applications.
  • Tested and passed: pressure, humidity, temperature, impact, vibration, shock, and magnetic tests.
  • Patented design with the newest manufacturing and assembly techniques for the lowest cost - highest quality electronic meter available - 5 year warranty.
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Fluid Dispensing Equipment
Product Number SAM2162
Product Name Samson 2162 Multi-Outlet Electronic Lube Meter, MultiFluid
Unlock Full Specs
to access all available technical data

Similar Products

Syringe Dispensers, Stepper Pipette -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application ideal for lab applications or other work with sterile fluids
View Details
Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
High Capacity Instant Tepid Water Supply - Therm-O-Mix® WWM - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Water
Dispense Rate 94.7 L/min (96.25 in³/sec)
View Details