Graco 238642 EM12 Electronic Meter
1/2 npt(f) swivel inlet, Metric Measure 1/2 in (12.7 mm) rigid extension
Features and Benefits Locking trigger for hands-free operation High-flow capability provides up to 12 gpm (45 lpm) Rugged design withstands demanding environments Resettable totals for periodic dispense history Typical Application High-flow metered oil dispense in demanding environments Automotive dealerships Heavy-duty dealerships Fast lube centers Fleet service facilities Service shops In-plant Lube Trucks Mining Typical Fluids Handled* Petroleum and synthetic based oils
* Not recommended for use with anti-freeze
Technical Specifications Maximum Recommended Flow Rate 12 gpm (45.4 lpm) Maximum Operating Pressure 1500 psi (105 bar, 10.5 MPa,) Operating Temperature Range -4 degrees to 130 degrees F (-20 degrees to 55 degrees C) Storage Temperature Range .-40 degrees to 140 degrees F (-40 degrees to 60 degrees C) Inlet 1/2 npt and 3/4 npt
Graco 238642 EM12 Electronic Meter
1/2 npt(f) swivel inlet, Metric Measure 1/2 in (12.7 mm) rigid extension
Features and Benefits
- Locking trigger for hands-free operation
- High-flow capability provides up to 12 gpm (45 lpm)
- Rugged design withstands demanding environments
- Resettable totals for periodic dispense history
Typical Application
- High-flow metered oil dispense in demanding environments
- Automotive dealerships
- Heavy-duty dealerships
- Fast lube centers
- Fleet service facilities
- Service shops
- In-plant
- Lube Trucks
- Mining
Typical Fluids Handled*
- Petroleum and synthetic based oils
* Not recommended for use with anti-freeze
Technical Specifications
| Maximum Recommended Flow Rate | 12 gpm (45.4 lpm) |
| Maximum Operating Pressure | 1500 psi (105 bar, 10.5 MPa,) |
| Operating Temperature Range | -4 degrees to 130 degrees F (-20 degrees to 55 degrees C) |
| Storage Temperature Range | .-40 degrees to 140 degrees F (-40 degrees to 60 degrees C) |
| Inlet | 1/2 npt and 3/4 npt |