Mile-X Equipment, Inc. ARO 635390-2 Digital Metered Fluid Control Handle ARO6353902

Description
ARO 635390-2 Digital, Metered Fluid Control Handle Digital, Metered, Flexible Nozzle Features: Precise reliable measurement through featured patented oval gear wheel design. Digital LCD readout operates on two standard alkaline batteries Specifications: Max flow rate GPM (L): 4 (15) Meter/totalizing increments: Quarts/gallons Max working pressure PSI (bar): 1,000 (69) Fluid inlet NPT (F) in 9mm): 1/2" (12.7) Fluid outlet: Non-drip tip
Description
ARO 635390-2 Digital, Metered Fluid Control Handle Digital, Metered, Flexible Nozzle Features: Precise reliable measurement through featured patented oval gear wheel design. Digital LCD readout operates on two standard alkaline batteries Specifications: Max flow rate GPM (L): 4 (15) Meter/totalizing increments: Quarts/gallons Max working pressure PSI (bar): 1,000 (69) Fluid inlet NPT (F) in 9mm): 1/2" (12.7) Fluid outlet: Non-drip tip

Suppliers

Company
Product
Description
Supplier Links
ARO 635390-2 Digital Metered Fluid Control Handle - ARO6353902 - Mile-X Equipment, Inc.
Coldwater, OH, USA
ARO 635390-2 Digital Metered Fluid Control Handle
ARO6353902
ARO 635390-2 Digital Metered Fluid Control Handle ARO6353902
ARO 635390-2 Digital, Metered Fluid Control Handle Digital, Metered, Flexible Nozzle Features: Precise reliable measurement through featured patented oval gear wheel design. Digital LCD readout operates on two standard alkaline batteries Specifications: Max flow rate GPM (L): 4 (15) Meter/totalizing increments: Quarts/gallons Max working pressure PSI (bar): 1,000 (69) Fluid inlet NPT (F) in 9mm): 1/2" (12.7) Fluid outlet: Non-drip tip

ARO 635390-2 Digital, Metered Fluid Control Handle

Digital, Metered, Flexible Nozzle

Features:

  • Precise reliable measurement through featured patented oval gear wheel design.
  • Digital LCD readout operates on two standard alkaline batteries

Specifications:

  • Max flow rate GPM (L): 4 (15)
  • Meter/totalizing increments: Quarts/gallons
  • Max working pressure PSI (bar): 1,000 (69)
  • Fluid inlet NPT (F) in 9mm): 1/2" (12.7)
  • Fluid outlet: Non-drip tip
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Fluid Dispensing Equipment
Product Number ARO6353902
Product Name ARO 635390-2 Digital Metered Fluid Control Handle
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth EAD200/400MN-MR Variable Ratio Manual Applicator - EAD200/400MN-MR - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details
Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Single Channel Washdown Station - HCS - ThermOmegaTech®
Specs
Dispensing Equipment Type Dispense Only
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details